Branch Environmental Solutions Datasheets for Thermal Oxidizers and Catalytic Oxidizers
Thermal oxidizers and catalytic oxidizers are used to destroy volatile organic compounds (VOC) in process gases.
Thermal Oxidizers and Catalytic Oxidizers: Learn more
| Product Name | Notes |
|---|---|
| As the amount of organics in the air decrease, you have to add more supplemental heat. One way to minimize this is to use a Catalyst. Catalysts reduce the temperature... | |
| Direct Thermal Oxidation involves simply applying heat to the contaminated air until the temperature is raised enough for combustion to occur. Organic compounds have a temperature at which they will... | |
| In a Regenerative Oxidizer, an effort is made to get the absolutely highest possible energy recovery. This type of design is aimed at low concentrations of organics. Since you can... |