Brainboxes Limited Industrial Ethernet to Serial 2xRS232/422/485 ES-522

Description
Ethernet to Serial Device with 2 Port software selectable as RS232, RS422/485 Full duplex or RS422 Half duplex. ES-522 has removable Screw Terminals Blocks for easy wiring, a slim 'end on' case and integral DIN rail mount. Our Industrial Ethernet to Serial has an operating temperature range of -30 to +80 degrees Celsius and with +5VDC to +30VDC Dual input reverse polarity protected power supply making it perfect for industrial applications. Data transfer rates up to 1,000,000 baud (1 MegaBaud), coupled with 1Mbit/s line drivers deliver uncompromising performance. Baud rates can be standard values such as 9,600, 115,200, 230,000, 921,600 or user definable non standard values. Our Industrial ES range provides simple instant networked serial ports in demanding environments. Serial Port Tunnelling (peer to peer) allows serial cable replacement over any distance, no software required. Suitable to be wired into existing power and network infrastructure or can be used with our PW-600 power supply. , 2 Port RS-232/422/485 Industrial Ethernet to Serial Device Server Data rate from 110 to 921,600 baud (1 MegaBaud). Removable, colour-coded, number terminal blocks Install Virtual Com ports in Windows, tunnel over ethernet between 2 devices, communicate over TCP/IP or use the Software APIs for Visual Basic, C# and more Serial Port Tunnelling allows serial cable replacement over any distance, no software required -40°C to +80°C/-40ºF to +176ºF Temperature range Robust, Slim Design, Integrated DIN rail mount
Request a Quote Datasheet
Description
Ethernet to Serial Device with 2 Port software selectable as RS232, RS422/485 Full duplex or RS422 Half duplex. ES-522 has removable Screw Terminals Blocks for easy wiring, a slim 'end on' case and integral DIN rail mount. Our Industrial Ethernet to Serial has an operating temperature range of -30 to +80 degrees Celsius and with +5VDC to +30VDC Dual input reverse polarity protected power supply making it perfect for industrial applications. Data transfer rates up to 1,000,000 baud (1 MegaBaud), coupled with 1Mbit/s line drivers deliver uncompromising performance. Baud rates can be standard values such as 9,600, 115,200, 230,000, 921,600 or user definable non standard values. Our Industrial ES range provides simple instant networked serial ports in demanding environments. Serial Port Tunnelling (peer to peer) allows serial cable replacement over any distance, no software required. Suitable to be wired into existing power and network infrastructure or can be used with our PW-600 power supply. , 2 Port RS-232/422/485 Industrial Ethernet to Serial Device Server Data rate from 110 to 921,600 baud (1 MegaBaud). Removable, colour-coded, number terminal blocks Install Virtual Com ports in Windows, tunnel over ethernet between 2 devices, communicate over TCP/IP or use the Software APIs for Visual Basic, C# and more Serial Port Tunnelling allows serial cable replacement over any distance, no software required -40°C to +80°C/-40ºF to +176ºF Temperature range Robust, Slim Design, Integrated DIN rail mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Ethernet to Serial 2xRS232/422/485 - ES-522 - Brainboxes Limited
Speke, Liverpool, United Kingdom
Industrial Ethernet to Serial 2xRS232/422/485
ES-522
Industrial Ethernet to Serial 2xRS232/422/485 ES-522
Ethernet to Serial Device with 2 Port software selectable as RS232, RS422/485 Full duplex or RS422 Half duplex. ES-522 has removable Screw Terminals Blocks for easy wiring, a slim 'end on' case and integral DIN rail mount. Our Industrial Ethernet to Serial has an operating temperature range of -30 to +80 degrees Celsius and with +5VDC to +30VDC Dual input reverse polarity protected power supply making it perfect for industrial applications. Data transfer rates up to 1,000,000 baud (1 MegaBaud), coupled with 1Mbit/s line drivers deliver uncompromising performance. Baud rates can be standard values such as 9,600, 115,200, 230,000, 921,600 or user definable non standard values. Our Industrial ES range provides simple instant networked serial ports in demanding environments. Serial Port Tunnelling (peer to peer) allows serial cable replacement over any distance, no software required. Suitable to be wired into existing power and network infrastructure or can be used with our PW-600 power supply. , 2 Port RS-232/422/485 Industrial Ethernet to Serial Device Server Data rate from 110 to 921,600 baud (1 MegaBaud). Removable, colour-coded, number terminal blocks Install Virtual Com ports in Windows, tunnel over ethernet between 2 devices, communicate over TCP/IP or use the Software APIs for Visual Basic, C# and more Serial Port Tunnelling allows serial cable replacement over any distance, no software required -40°C to +80°C/-40ºF to +176ºF Temperature range Robust, Slim Design, Integrated DIN rail mount

Ethernet to Serial Device with 2 Port software selectable as RS232, RS422/485 Full duplex or RS422 Half duplex. ES-522 has removable Screw Terminals Blocks for easy wiring, a slim 'end on' case and integral DIN rail mount. Our Industrial Ethernet to Serial has an operating temperature range of -30 to +80 degrees Celsius and with +5VDC to +30VDC Dual input reverse polarity protected power supply making it perfect for industrial applications. Data transfer rates up to 1,000,000 baud (1 MegaBaud), coupled with 1Mbit/s line drivers deliver uncompromising performance. Baud rates can be standard values such as 9,600, 115,200, 230,000, 921,600 or user definable non standard values.

Our Industrial ES range provides simple instant networked serial ports in demanding environments. Serial Port Tunnelling (peer to peer) allows serial cable replacement over any distance, no software required. Suitable to be wired into existing power and network infrastructure or can be used with our PW-600 power supply.

,

  • 2 Port RS-232/422/485 Industrial Ethernet to Serial Device Server
  • Data rate from 110 to 921,600 baud (1 MegaBaud). Removable, colour-coded, number terminal blocks
  • Install Virtual Com ports in Windows, tunnel over ethernet between 2 devices, communicate over TCP/IP or use the Software APIs for Visual Basic, C# and more
  • Serial Port Tunnelling allows serial cable replacement over any distance, no software required
  • -40°C to +80°C/-40ºF to +176ºF Temperature range
  • Robust, Slim Design, Integrated DIN rail mount
Supplier's Site Datasheet
Serial Device Servers - 2265-ES-522-ND - DigiKey
Thief River Falls, MN, United States
Serial Device Servers
2265-ES-522-ND
Serial Device Servers 2265-ES-522-ND
Ethernet to Serial Adapter Card RS-232/422/485

Ethernet to Serial Adapter Card RS-232/422/485

Buy Now Datasheet

Technical Specifications

  Brainboxes Limited DigiKey
Product Category Serial Communications Products Serial Servers
Product Number ES-522 2265-ES-522-ND
Product Name Industrial Ethernet to Serial 2xRS232/422/485 Serial Device Servers
Device Type Converter
Serial Protocol RS232; RS422; RS485; RS232/422/485 RS232; RS422; RS485; RS232/422/485
Form Factor DIN Rail
Data Rate 1000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Serial Device Servers - 2084-ADAM-4510S-EE-ND - DigiKey
Specs
Serial Protocol RS422
View Details
1 Port RS232 PoE Ethernet to Serial Adapter - ES-446 - Brainboxes Limited
Specs
Serial Protocol RS232
Form Factor DIN Rail
Data Rate 1000 kbps
View Details
2 suppliers
Specs
Serial Protocol RS232; RS422; RS485; RS232/422/485
Number of Ports 4
Network / Bus 10/100Base-T
View Details
NE-4120S - NE-4120S-CMD - Moxa Inc.
Specs
Serial Protocol RS232; TCP, IP, UDP, Telnet, Rtelnet & More
Number of Ports 2
Data Rate 115 kbps
View Details