Brainboxes Limited 4 Port RS422/485 Ethernet to Serial Adapter ES-346

Description
Ethernet to Serial device server providing access to four RS422/485 serial ports. Data transfer rates up to 1,000,000 baud rates, coupled with 1Mbit/s line drivers deliver uncompromising performance. Our ES range provides simple instant networked serial ports. RS485 - 1 twisted pair - half duplex configuration with autogating provides trouble free data transmission due to automatic control of data direction. A web interface allows secure configuration and control of the serial ports over a local network or the internet using any browser. For Windows our in-house designed (32 bit and 64 bit) driver gives you local COM ports, retaining existing software applications and allowing you to connect across your network to remote devices just as if they were attached locally. You can access the device via TCP/IP sockets from any networked device like an Android tablet, PC or phone. Serial Port Tunnelling (individually configurable) allows serial cable replacement over any distance, no software required. On Windows OS TCP/IP sockets are handled by the Winsock API, this will differ on other OSs. , 4 Port RS-422/485 Ethernet to Serial Device Server in steel IP-30 enclosure Recommended for demanding flow control and latency applications such as CNC/DNC machine communications Serial Port Tunnelling allows serial cable replacement over any distance, no software required Install Virtual Com ports, communicate over TCP/IP or use the Software APIs for Visual Basic, C# and more Power supply included (power input 5-30V DC)
Request a Quote Datasheet
Description
Ethernet to Serial device server providing access to four RS422/485 serial ports. Data transfer rates up to 1,000,000 baud rates, coupled with 1Mbit/s line drivers deliver uncompromising performance. Our ES range provides simple instant networked serial ports. RS485 - 1 twisted pair - half duplex configuration with autogating provides trouble free data transmission due to automatic control of data direction. A web interface allows secure configuration and control of the serial ports over a local network or the internet using any browser. For Windows our in-house designed (32 bit and 64 bit) driver gives you local COM ports, retaining existing software applications and allowing you to connect across your network to remote devices just as if they were attached locally. You can access the device via TCP/IP sockets from any networked device like an Android tablet, PC or phone. Serial Port Tunnelling (individually configurable) allows serial cable replacement over any distance, no software required. On Windows OS TCP/IP sockets are handled by the Winsock API, this will differ on other OSs. , 4 Port RS-422/485 Ethernet to Serial Device Server in steel IP-30 enclosure Recommended for demanding flow control and latency applications such as CNC/DNC machine communications Serial Port Tunnelling allows serial cable replacement over any distance, no software required Install Virtual Com ports, communicate over TCP/IP or use the Software APIs for Visual Basic, C# and more Power supply included (power input 5-30V DC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Port RS422/485 Ethernet to Serial Adapter - ES-346 - Brainboxes Limited
Speke, Liverpool, United Kingdom
4 Port RS422/485 Ethernet to Serial Adapter
ES-346
4 Port RS422/485 Ethernet to Serial Adapter ES-346
Ethernet to Serial device server providing access to four RS422/485 serial ports. Data transfer rates up to 1,000,000 baud rates, coupled with 1Mbit/s line drivers deliver uncompromising performance. Our ES range provides simple instant networked serial ports. RS485 - 1 twisted pair - half duplex configuration with autogating provides trouble free data transmission due to automatic control of data direction. A web interface allows secure configuration and control of the serial ports over a local network or the internet using any browser. For Windows our in-house designed (32 bit and 64 bit) driver gives you local COM ports, retaining existing software applications and allowing you to connect across your network to remote devices just as if they were attached locally. You can access the device via TCP/IP sockets from any networked device like an Android tablet, PC or phone. Serial Port Tunnelling (individually configurable) allows serial cable replacement over any distance, no software required. On Windows OS TCP/IP sockets are handled by the Winsock API, this will differ on other OSs. , 4 Port RS-422/485 Ethernet to Serial Device Server in steel IP-30 enclosure Recommended for demanding flow control and latency applications such as CNC/DNC machine communications Serial Port Tunnelling allows serial cable replacement over any distance, no software required Install Virtual Com ports, communicate over TCP/IP or use the Software APIs for Visual Basic, C# and more Power supply included (power input 5-30V DC)

Ethernet to Serial device server providing access to four RS422/485 serial ports. Data transfer rates up to 1,000,000 baud rates, coupled with 1Mbit/s line drivers deliver uncompromising performance. Our ES range provides simple instant networked serial ports. RS485 - 1 twisted pair - half duplex configuration with autogating provides trouble free data transmission due to automatic control of data direction. A web interface allows secure configuration and control of the serial ports over a local network or the internet using any browser. For Windows our in-house designed (32 bit and 64 bit) driver gives you local COM ports, retaining existing software applications and allowing you to connect across your network to remote devices just as if they were attached locally. You can access the device via TCP/IP sockets from any networked device like an Android tablet, PC or phone. Serial Port Tunnelling (individually configurable) allows serial cable replacement over any distance, no software required. On Windows OS TCP/IP sockets are handled by the Winsock API, this will differ on other OSs.

,

  • 4 Port RS-422/485
  • Ethernet to Serial Device Server in steel IP-30 enclosure
  • Recommended for demanding flow control and latency applications such as CNC/DNC machine communications
  • Serial Port Tunnelling allows serial cable replacement over any distance, no software required
  • Install Virtual Com ports, communicate over TCP/IP or use the Software APIs for Visual Basic, C# and more
  • Power supply included (power input 5-30V DC)
Supplier's Site Datasheet
Serial Device Servers - 2265-ES-346-ND - DigiKey
Thief River Falls, MN, United States
Serial Device Servers
2265-ES-346-ND
Serial Device Servers 2265-ES-346-ND
Ethernet to Serial Adapter Card RS-422/485

Ethernet to Serial Adapter Card RS-422/485

Buy Now Datasheet

Technical Specifications

  Brainboxes Limited DigiKey
Product Category Serial Adapters Serial Servers
Product Number ES-346 2265-ES-346-ND
Product Name 4 Port RS422/485 Ethernet to Serial Adapter Serial Device Servers
Serial Protocol RS422 RS422; RS485
Form Factor DIN Rail; Panel
Data Rate 1000 kbps
Number of Ports 4
FIFO Capacity 2048
Unlock Full Specs
to access all available technical data

Similar Products

Serial Device Servers - EKI-1522I-BE-ND - DigiKey
Specs
Serial Protocol RS232; RS422; RS485; RS232/422/485
Network / Bus Ethernet to Serial
View Details
Serial Server - H305 - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Serial Protocol RS485
View Details
DH-485 To EtherNet/IP - 4201-DH485-DFNT - ProSoft Technology, Inc.
Specs
Serial Protocol RS232; RS422; RS485; RS232/422/485
Number of Ports 1
Network / Bus 10/100Base-T
View Details
1 Port RS232 PoE Ethernet to Serial Adapter - ES-446 - Brainboxes Limited
Specs
Serial Protocol RS232
Form Factor DIN Rail
Data Rate 1000 kbps
View Details
2 suppliers