Bourns, Inc. PTC Resettable Fuses MF-R135-0-99

Description
Polymeric PTC Resettable Fuse 30V 1.35A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 30V 1.35A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - MF-R135-0-99-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
MF-R135-0-99-ND
PTC Resettable Fuses MF-R135-0-99-ND
Polymeric PTC Resettable Fuse 30V 1.35A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 30V 1.35A Ih Through Hole Radial, Disc

Buy Now Datasheet
Fuse, Ptc Reset, 30V, 1.35A, Radial; Product Range Bourns - 61J7406 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 30V, 1.35A, Radial; Product Range Bourns
61J7406
Fuse, Ptc Reset, 30V, 1.35A, Radial; Product Range Bourns 61J7406
FUSE, PTC RESET, 30V, 1.35A, RADIAL; Product Range:MF-R Series; Voltage Rating:30VDC; Holding Current:1.35A; Tripping Current:2.7A; Time to Trip:7.3s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:8.9mm RoHS Compliant: Yes

FUSE, PTC RESET, 30V, 1.35A, RADIAL; Product Range:MF-R Series; Voltage Rating:30VDC; Holding Current:1.35A; Tripping Current:2.7A; Time to Trip:7.3s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:8.9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs
Product Number MF-R135-0-99-ND 61J7406
Product Name PTC Resettable Fuses Fuse, Ptc Reset, 30V, 1.35A, Radial; Product Range Bourns
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - MF-PSHT010X-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 0805; 0805 (2012 Metric), Concave
Tj -40 to 125 C (-40 to 257 F)
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - MF-R075-2-99TR-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details