Bourns, Inc. Fuse, Ptc Reset, 60V, 650Ma, Radial; Product Range Bourns MF-R065.

Description
FUSE, PTC RESET, 60V, 650mA, RADIAL; Product Range:MF-R Series; Voltage Rating:60VDC; Holding Current:650mA; Tripping Current:1.3A; Time to Trip:5.3s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:9.7mm RoHS Compliant: Yes
Description
FUSE, PTC RESET, 60V, 650mA, RADIAL; Product Range:MF-R Series; Voltage Rating:60VDC; Holding Current:650mA; Tripping Current:1.3A; Time to Trip:5.3s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:9.7mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Ptc Reset, 60V, 650Ma, Radial; Product Range Bourns - 26AC2073 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 60V, 650Ma, Radial; Product Range Bourns
26AC2073
Fuse, Ptc Reset, 60V, 650Ma, Radial; Product Range Bourns 26AC2073
FUSE, PTC RESET, 60V, 650mA, RADIAL; Product Range:MF-R Series; Voltage Rating:60VDC; Holding Current:650mA; Tripping Current:1.3A; Time to Trip:5.3s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:9.7mm RoHS Compliant: Yes

FUSE, PTC RESET, 60V, 650mA, RADIAL; Product Range:MF-R Series; Voltage Rating:60VDC; Holding Current:650mA; Tripping Current:1.3A; Time to Trip:5.3s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:9.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resettable PTCs
Product Number 26AC2073
Product Name Fuse, Ptc Reset, 60V, 650Ma, Radial; Product Range Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - 118-MF-R075-0-17-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UL; cUL, cURus, TUV, UL
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - 118-MF-PSHT016KX-2CT-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 0805; 0805 (2012 Metric), Concave
Tj -40 to 125 C (-40 to 257 F)
View Details