Bourns, Inc. PTC Resettable Fuses CMF-RL50-0

Description
Ceramic PTC Resettable Fuse 220V (600V Int) 65mA Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Ceramic PTC Resettable Fuse 220V (600V Int) 65mA Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - CMF-RL50-0-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
CMF-RL50-0-ND
PTC Resettable Fuses CMF-RL50-0-ND
Ceramic PTC Resettable Fuse 220V (600V Int) 65mA Ih Through Hole Radial, Disc

Ceramic PTC Resettable Fuse 220V (600V Int) 65mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Cptc, Radial, Telecom, 50 Ohm; Thermistor Mounting Bourns - 15P1371 - Newark, An Avnet Company
Chicago, IL, United States
Cptc, Radial, Telecom, 50 Ohm; Thermistor Mounting Bourns
15P1371
Cptc, Radial, Telecom, 50 Ohm; Thermistor Mounting Bourns 15P1371
CPTC, RADIAL, TELECOM, 50 OHM; Thermistor Mounting:Through Hole; Product Range:CMF-RL Series; Holding Current:65mA; Tripping Current:150mA; Voltage Rating:220VAC; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CPTC, RADIAL, TELECOM, 50 OHM; Thermistor Mounting:Through Hole; Product Range:CMF-RL Series; Holding Current:65mA; Tripping Current:150mA; Voltage Rating:220VAC; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site
Ptc Resettable Fuse, Round, 220V; Product Range Bourns - 16M5466 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, Round, 220V; Product Range Bourns
16M5466
Ptc Resettable Fuse, Round, 220V; Product Range Bourns 16M5466
PTC RESETTABLE FUSE, ROUND, 220V; Product Range:CMF-RL Series; Voltage Rating:220V; Holding Current:65mA; Tripping Current:150mA; Time to Trip:0.15s; Fuse Shape:Round; Current Rating Max:3A; Lead Spacing:5.08mm; Diameter:9.8mm RoHS Compliant: Yes

PTC RESETTABLE FUSE, ROUND, 220V; Product Range:CMF-RL Series; Voltage Rating:220V; Holding Current:65mA; Tripping Current:150mA; Time to Trip:0.15s; Fuse Shape:Round; Current Rating Max:3A; Lead Spacing:5.08mm; Diameter:9.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs Resettable PTCs
Product Number CMF-RL50-0-ND 15P1371 16M5466
Product Name PTC Resettable Fuses Cptc, Radial, Telecom, 50 Ohm; Thermistor Mounting Bourns Ptc Resettable Fuse, Round, 220V; Product Range Bourns
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UR RoHS RoHS
Unlock Full Specs
to access all available technical data