Bourns, Inc. Fixed Inductors CE0603M-2N0C

Description
IND,0.6X0.3X0.3MM,20 .2NH,600MA
Request a Quote Datasheet
Description
IND,0.6X0.3X0.3MM,20 .2NH,600MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CE0603M-2N0CTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE0603M-2N0CTR-ND
Fixed Inductors 118-CE0603M-2N0CTR-ND
IND,0.6X0.3X0.3MM,20 .2NH,600MA

IND,0.6X0.3X0.3MM,20.2NH,600MA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-CE0603M-2N0CTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-2N4 0201CT-2N4XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 1.98 ohms
View Details
2 suppliers