Bourns, Inc. Fixed Inductors CE0603G-3N6C

Description
IND,0.6X0.3X0.3MM,3. 60.2NH,400MA
Request a Quote Datasheet
Description
IND,0.6X0.3X0.3MM,3. 60.2NH,400MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CE0603G-3N6CTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE0603G-3N6CTR-ND
Fixed Inductors 118-CE0603G-3N6CTR-ND
IND,0.6X0.3X0.3MM,3. 60.2NH,400MA

IND,0.6X0.3X0.3MM,3.60.2NH,400MA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-CE0603G-3N6CTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-14N 0201DS-14NXJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - 1674-CL0402-2363JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details