Bourns, Inc. Fixed Inductors CE0603G-2N4C

Description
IND,0.6X0.3X0.3MM,2. 40.2NH,450MA
Request a Quote Datasheet
Description
IND,0.6X0.3X0.3MM,2. 40.2NH,450MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CE0603G-2N4CTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE0603G-2N4CTR-ND
Fixed Inductors 118-CE0603G-2N4CTR-ND
IND,0.6X0.3X0.3MM,2. 40.2NH,450MA

IND,0.6X0.3X0.3MM,2.40.2NH,450MA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-CE0603G-2N4CTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-5N6 0201HT-5N6XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Encapsulated Toroidal Inductor - CMT908-V4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16000 to ? microH
DCR 0.1600 ohms
View Details
4 suppliers