Bourns, Inc. Fixed Inductors CE0603G-10NJ

Description
IND,0.6X0.3X0.3MM,10 NH5%,250MA
Request a Quote Datasheet
Description
IND,0.6X0.3X0.3MM,10 NH5%,250MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CE0603G-10NJTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE0603G-10NJTR-ND
Fixed Inductors 118-CE0603G-10NJTR-ND
IND,0.6X0.3X0.3MM,10 NH5%,250MA

IND,0.6X0.3X0.3MM,10NH5%,250MA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-CE0603G-10NJTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402CS-3N9XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - 1674-CL1008-2394JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details