Bourns, Inc. Fixed Inductors CC453232A-4R7KL

Description
4.7µH Unshielded Inductor 1.3A 260mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
4.7µH Unshielded Inductor 1.3A 260mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CC453232A-4R7KLCT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Unshielded Inductor 1.3A 260mOhm Max 1812 (4532 Metric)

4.7µH Unshielded Inductor 1.3A 260mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CC453232A-4R7KLTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Unshielded Inductor 1.3A 260mOhm Max 1812 (4532 Metric)

4.7µH Unshielded Inductor 1.3A 260mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CC453232A-4R7KLDKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Unshielded Inductor 1.3A 260mOhm Max 1812 (4532 Metric)

4.7µH Unshielded Inductor 1.3A 260mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Power Inductor, Aec-Q200, 4.7Uh, 1.3A Rohs Compliant Bourns - 81AH8863 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Aec-Q200, 4.7Uh, 1.3A Rohs Compliant Bourns
81AH8863
Power Inductor, Aec-Q200, 4.7Uh, 1.3A Rohs Compliant Bourns 81AH8863
POWER INDUCTOR, AEC-Q200, 4.7UH, 1.3A ROHS COMPLIANT: YES

POWER INDUCTOR, AEC-Q200, 4.7UH, 1.3A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Multilayer Inductor, 4.7Uh, 1.3A, 1812; Inductance Bourns - 14AJ3698 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 4.7Uh, 1.3A, 1812; Inductance Bourns
14AJ3698
Multilayer Inductor, 4.7Uh, 1.3A, 1812; Inductance Bourns 14AJ3698
MULTILAYER INDUCTOR, 4.7UH, 1.3A, 1812; Inductance:4.7µH; DC Resistance Max:0.26ohm; Self Resonant Frequency:30MHz; DC Current Rating:1.3A; Inductor Case / Package:1812 [4532 Metric]; Product Range:CC453232A Series RoHS Compliant: Yes

MULTILAYER INDUCTOR, 4.7UH, 1.3A, 1812; Inductance:4.7µH; DC Resistance Max:0.26ohm; Self Resonant Frequency:30MHz; DC Current Rating:1.3A; Inductor Case / Package:1812 [4532 Metric]; Product Range:CC453232A Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-CC453232A-4R7KLCT-ND 81AH8863 14AJ3698
Product Name Fixed Inductors Power Inductor, Aec-Q200, 4.7Uh, 1.3A Rohs Compliant Bourns Multilayer Inductor, 4.7Uh, 1.3A, 1812; Inductance Bourns
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N3 0402DC-9N3XJRW , 0402DC-9N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R56M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers