3.3µH Unshielded Inductor 1.5A 210mOhm Max 1812 (4532 Metric)
3.3µH Unshielded Inductor 1.5A 210mOhm Max 1812 (4532 Metric)
3.3µH Unshielded Inductor 1.5A 210mOhm Max 1812 (4532 Metric)
POWER INDUCTOR, AEC-Q200, 3.3UH, 1.5A ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-CC453232A-3R3KLCT-ND | 2120631P | 2120631 | 81AH8860 |
| Product Name | Fixed Inductors | Surface Mount Inductors | Surface Mount Inductors | Power Inductor, Aec-Q200, 3.3Uh, 1.5A Rohs Compliant Bourns |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | |||
| Mounting Option | Surface Mount Technology | |||
| Core Material | Ferrite | Ferrite; Ferrite | ||
| Configuration | Fixed | |||
| Inductance Tolerance | 10 (+/- %) |