Bourns, Inc. Fixed Inductors CC453232-3R9KL

Description
3.9µH Unshielded Wirewound Inductor 700mA 240mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
3.9µH Unshielded Wirewound Inductor 700mA 240mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CC453232-3R9KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CC453232-3R9KL-ND
Fixed Inductors CC453232-3R9KL-ND
3.9µH Unshielded Wirewound Inductor 700mA 240mOhm Max 1812 (4532 Metric)

3.9µH Unshielded Wirewound Inductor 700mA 240mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CC453232-3R9KL-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 2322853 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details
Inductor and Choke - 71-KQ0805TE18NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
Surface Mount Inductors - 1678173 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.5060 ohms
View Details
2 suppliers