FIXED IND 100NH 1.1A 70 MOHM TH Product overview: 9230-94-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.1A, 70 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9230-94-RC can be used for catalog matching and distributor lookup.
100nH Unshielded Molded Inductor 1.1A 70mOhm Max Axial
FIXED IND 100NH 1.1A 70 MOHM TH
AXIAL INDUCTOR, 100NH, 1.1A, 10%, 690MHZ; Product Range:9230 Series; Inductance:100nH; DC Current Rating:1.1A; DC Resistance Max:0.07ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:690MHz; Case Dimensions:2.41mm x 6.35mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-9230-94-RC | M8656-ND | 9230-94-RC | 86K8107 |
| Product Name | 1.1A 70 MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors | Axial Inductor, 100Nh, 1.1A, 10%, 690Mhz; Product Range Bourns Jw Miller |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Mounting Option | Through Hole | Through Hole | Through Hole; Through Hole | |
| Technology | Molded | Molded | ||
| Core Material | Phenolic | Phenolic | Phenolic | |
| Inductance Range | 0.1000 microH | 0.1000 microH | 0.1000 microH |