Bourns, Inc. Leaded Inductors 6000-221K-RC

Description
Inductor radial 220uH 1A
Request a Quote Datasheet
Description
Inductor radial 220uH 1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 8681499 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
8681499
Leaded Inductors 8681499
Inductor radial 220uH 1A

Inductor radial 220uH 1A

Supplier's Site
Leaded Inductors - 8681499P - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
8681499P
Leaded Inductors 8681499P
Inductor radial 220uH 1A

Inductor radial 220uH 1A

Supplier's Site
Leaded Inductors - 1727169 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1727169
Leaded Inductors 1727169
Inductor radial 220uH 1A

Inductor radial 220uH 1A

Supplier's Site
Fixed Inductors - M8632-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8632-ND
Fixed Inductors M8632-ND
220µH Unshielded Wirewound Inductor 1A 650mOhm Max Radial, Vertical Cylinder

220µH Unshielded Wirewound Inductor 1A 650mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
220UH 1A 650 MOHM Inductor and Choke - 71-6000-221K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220UH 1A 650 MOHM Inductor and Choke
71-6000-221K-RC
220UH 1A 650 MOHM Inductor and Choke 71-6000-221K-RC
FIXED IND 220UH 1A 650 MOHM TH Product overview: 6000-221K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 1A, 650 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 1A, 650 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-6000-221K-RC can be used for catalog matching and distributor lookup.

FIXED IND 220UH 1A 650 MOHM TH Product overview: 6000-221K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 1A, 650 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 1A, 650 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-6000-221K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rf Choke, 220Uh, 1A, 10%, 2.7Mhz; Product Range Bourns Jw Miller - 63K2888 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 220Uh, 1A, 10%, 2.7Mhz; Product Range Bourns Jw Miller
63K2888
Rf Choke, 220Uh, 1A, 10%, 2.7Mhz; Product Range Bourns Jw Miller 63K2888
RF CHOKE, 220UH, 1A, 10%, 2.7MHZ; Product Range:6000 Series; Inductance:220µH; DC Current Rating:1A; DC Resistance Max:0.65ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:2.7MHz; Case Dimensions:9mm x 12.2mm RoHS Compliant: Yes

RF CHOKE, 220UH, 1A, 10%, 2.7MHZ; Product Range:6000 Series; Inductance:220µH; DC Current Rating:1A; DC Resistance Max:0.65ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:2.7MHz; Case Dimensions:9mm x 12.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - 6000-221K-RC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
6000-221K-RC
Fixed Inductors 6000-221K-RC
FIXED IND 220UH 1A 650 MOHM TH

FIXED IND 220UH 1A 650 MOHM TH

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors Inductors, Coils, and Chokes
Product Number 8681499 8681499P 1727169 M8632-ND 71-6000-221K-RC 63K2888 6000-221K-RC
Product Name Leaded Inductors Leaded Inductors Leaded Inductors Fixed Inductors 220UH 1A 650 MOHM Inductor and Choke Rf Choke, 220Uh, 1A, 10%, 2.7Mhz; Product Range Bourns Jw Miller Fixed Inductors
Core Material Ferrite; Ferrite Ferrite; Ferrite Ferrite; Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Inductance Range 220 microH 220 microH 220 microH 220 microH 220 microH
Lead Style Radial; Radial Radial Radial; Radial Radial Radial; Radial Radial
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
DCR 0.6500 ohms 0.6500 ohms 0.6500 ohms 0.6500 ohms 0.6500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.009uH 250MHz 0.68A Inductor and Choke - 71-0402CS-9N0XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0090 microH
Inductance Tolerance 2 (+/- %)
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - 1674-CL0603-2394JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details