Bourns, Inc. Resistor Networks, Arrays 4116R-1-103LF

Description
"10k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"10k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4116R-1-103LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4116R-1-103LF-ND
Resistor Networks, Arrays 4116R-1-103LF-ND
"10k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

"10k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Resistor Arrays - 5223113 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5223113
Resistor Arrays 5223113
8-isolated film resistor,10K,0.25W,2 %

8-isolated film resistor,10K,0.25W,2%

Supplier's Site
Resistor Arrays - 5223113P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5223113P
Resistor Arrays 5223113P
8-isolated film resistor,10K,0.25W,2 %

8-isolated film resistor,10K,0.25W,2%

Supplier's Site
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4116R-1-103LF
763575-4116R-1-103LF
Resistor Networks, Arrays - 4116R-1-103LF 763575-4116R-1-103LF
Manufacturer: Bourns Inc. Win Source Part Number: 763575-4116R-1-103LF Series: 4100R Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 16-DIP (0.300", 7.62mm) Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 10k Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 250mW Family Name: 4100R Categories: Resistors Dimension: 0.865" L x 0.300" W (21.97mm x 7.62mm) Manufacturer Package: 16-DIP Height - Seated (Maximum): 0.185" (4.69mm) Alternative Parts (Cross-Reference): MDP16-05-221/331G; MDP1605 221/331G D04; 4116R-3-221/331LF; ; Introduction Date: September 16, 2005 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 763575-4116R-1-103LF
Series: 4100R
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 10k
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 250mW
Family Name: 4100R
Categories: Resistors
Dimension: 0.865" L x 0.300" W (21.97mm x 7.62mm)
Manufacturer Package: 16-DIP
Height - Seated (Maximum): 0.185" (4.69mm)
Alternative Parts (Cross-Reference): MDP16-05-221/331G; MDP1605 221/331G D04; 4116R-3-221/331LF; ;
Introduction Date: September 16, 2005
ECCN: EAR99
Country of Origin: Costa Rica
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RES ARRAY 8 RES 10K OHM 16DIP Product overview: 4116R-1-103LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4116R-1-103LF can be used for catalog matching and distributor lookup.

RES ARRAY 8 RES 10K OHM 16DIP Product overview: 4116R-1-103LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4116R-1-103LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor; 10 Kilohms; 2.25 W @ 70 degC;2%; 100 V (Max.); 16; 100 ppm/ degC - 70155377 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor; 10 Kilohms; 2.25 W @ 70 degC;2%; 100 V (Max.); 16; 100 ppm/ degC
70155377
Resistor; 10 Kilohms; 2.25 W @ 70 degC;2%; 100 V (Max.); 16; 100 ppm/ degC 70155377
Resistor; 10 Kilohms; 2.25 W @ 70 degC;2%; 100 V (Max.); 16; 100 ppm/ degC

Resistor; 10 Kilohms; 2.25 W @ 70 degC;2%; 100 V (Max.); 16; 100 ppm/ degC

Supplier's Site
BOURNS - 4116R-1-103LF - Fixed Network Resistor, 10 kohm, 4100R Series, 8 Elements, Isolated, DIP, 16 Pins - 103-4116R-1-103LF - Utmel Electronic Limited
Hong Kong, China
BOURNS - 4116R-1-103LF - Fixed Network Resistor, 10 kohm, 4100R Series, 8 Elements, Isolated, DIP, 16 Pins
103-4116R-1-103LF
BOURNS - 4116R-1-103LF - Fixed Network Resistor, 10 kohm, 4100R Series, 8 Elements, Isolated, DIP, 16 Pins 103-4116R-1-103LF
BOURNS - 4116R-1-103LF - Fixed Network Resistor, 10 kohm, 4100R Series, 8 Elements, Isolated, DIP, 16 Pins

BOURNS - 4116R-1-103LF - Fixed Network Resistor, 10 kohm, 4100R Series, 8 Elements, Isolated, DIP, 16 Pins

Supplier's Site
Resistor Networks, Arrays - 4116R-1-103LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
4116R-1-103LF
Resistor Networks, Arrays 4116R-1-103LF
RES ARRAY 8 RES 10K OHM 16DIP

RES ARRAY 8 RES 10K OHM 16DIP

Supplier's Site Datasheet
Resistors >> Resistor Networks & Arrays - 4116R-1-103LF - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Resistor Networks & Arrays
4116R-1-103LF
Resistors >> Resistor Networks & Arrays 4116R-1-103LF
8 ±2% 10kΩ 250mW ±100ppm/°C DIP-16 Resistor Networks & Arrays ROHS

8 ±2% 10kΩ 250mW ±100ppm/°C DIP-16 Resistor Networks & Arrays ROHS

Supplier's Site Datasheet
Resistor Network, 10K; Resistance Bourns - 32K8433 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 10K; Resistance Bourns
32K8433
Resistor Network, 10K; Resistance Bourns 32K8433
RESISTOR NETWORK, 10K; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:250mW; Resistor Type:NetworkRoHS Compliant: Yes

RESISTOR NETWORK, 10K; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:250mW; Resistor Type:NetworkRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Utmel Electronic Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistor, Capacitor Networks Resistor, Capacitor Networks Resistors
Product Number 4116R-1-103LF-ND 5223113 5223113P 763575-4116R-1-103LF 50-4116R-1-103LF 70155377 103-4116R-1-103LF 4116R-1-103LF 4116R-1-103LF 32K8433
Product Name Resistor Networks, Arrays Resistor Arrays Resistor Arrays Resistor Networks, Arrays - 4116R-1-103LF Resistor Resistor; 10 Kilohms; 2.25 W @ 70 degC;2%; 100 V (Max.); 16; 100 ppm/ degC BOURNS - 4116R-1-103LF - Fixed Network Resistor, 10 kohm, 4100R Series, 8 Elements, Isolated, DIP, 16 Pins Resistor Networks, Arrays Resistors >> Resistor Networks & Arrays Resistor Network, 10K; Resistance Bourns
Configuration Chip Array Chip Array; Resistor, Capacitor Network Chip Array; Resistor, Capacitor Network Chip Array Single Resistor; Chip Array; Resistor, Capacitor Network Chip Array Chip Array; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Category / Application General Use General Use
Mounting / Packaging ThroughHole; "16-DIP ThroughHole; Dip DIP ThroughHole 16-DIP (0.300", 7.62mm) DIP ThroughHole; Through Hole DIP
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- % 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R114JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details