RES ARRAY 8 RES 100 OHM 16DIP
RES ARRAY 8 RES 100 OHM 16DIP Product overview: 4116R-1-101LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4116R-1-101LF can be used for catalog matching and distributor lookup.
"100 Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
8-isolated thickfilm resistor,100R 2.25W
8-isolated thickfilm resistor,100R 2.25W
RESISTOR NETWORK, 100R; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors
100 V (Max.) , +⁄- 2% Tolerance, Thick Film Molded DIPs
The 4100 series is a molded dual in-line network. Gold epoxy provides excellent marking contrast for permanent laser marking on all three resistor networks series. All are compatible with automatic insertion equipment. All are also available in additional values, dual terminators, additional pin count and additional profiles. Call for a quote. Manufacturer's literature available upon request.
Marking on contrasting background for permanent identification. Lead free versions available. RoHS compliant.
| ODG (Origin Data Global) | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistor, Capacitor Networks | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 4116R-1-101LF | 50-4116R-1-101LF | 4116R-1-101LF-ND | 5223090 | 5223090P | 32K8430 | 70155357 |
| Product Name | Resistor Networks, Arrays | 100 OHM Resistor | Resistor Networks, Arrays | Resistor Arrays | Resistor Arrays | Resistor Network, 100R; Resistance Bourns | Resistor, Ntwrk;100 Ohms;Isolated;Novolac Epoxy;Mld DIP;2.25W;+/-2%;100V;16Pin |
| Configuration | Chip Array | Chip Array | Chip Array; Resistor, Capacitor Network | Chip Array; Resistor, Capacitor Network | Single Resistor; Resistor, Capacitor Network | ||
| Resistance Range | 100 ohms | 100 ohms | 100 ohms | 100 ohms | 100 ohms | 100 ohms | |
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % | 2 +/- % | |||
| Number of Resistors | 8 | 8 | 8 | 8 | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |