Bourns, Inc. Resistor Networks, Arrays - 4116R-001-151 4116R-001-151

Description
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031968-4116R-001-15 1 Temperature Coefficient: 100 ppm/°C Resistance: 150 Ω Power Rating: 2.25 W Number of Pins: 16 Categories: Resistor Networks,Arrays Alternative Parts (Cross-Reference): 4116R-001-1514116R00 1-151; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Voltage Rating (DC): 100 V
Request a Quote
Description
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031968-4116R-001-15 1 Temperature Coefficient: 100 ppm/°C Resistance: 150 Ω Power Rating: 2.25 W Number of Pins: 16 Categories: Resistor Networks,Arrays Alternative Parts (Cross-Reference): 4116R-001-1514116R00 1-151; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Voltage Rating (DC): 100 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4116R-001-151 - 1031968-4116R-001-151 - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4116R-001-151
1031968-4116R-001-151
Resistor Networks, Arrays - 4116R-001-151 1031968-4116R-001-151
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031968-4116R-001-15 1 Temperature Coefficient: 100 ppm/°C Resistance: 150 Ω Power Rating: 2.25 W Number of Pins: 16 Categories: Resistor Networks,Arrays Alternative Parts (Cross-Reference): 4116R-001-1514116R00 1-151; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Voltage Rating (DC): 100 V

Manufacturer: Bourns Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1031968-4116R-001-151
Temperature Coefficient: 100 ppm/°C
Resistance: 150 Ω
Power Rating: 2.25 W
Number of Pins: 16
Categories: Resistor Networks,Arrays
Alternative Parts (Cross-Reference): 4116R-001-1514116R001-151;
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Voltage Rating (DC): 100 V

Buy Now
DIP Resistor 50-4116R-001-151
Res Net 16I 150R 8RES DIP PICK#56546 Product overview: 4116R-001-151 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4116R-001-151 can be used for catalog matching and distributor lookup.

Res Net 16I 150R 8RES DIP PICK#56546 Product overview: 4116R-001-151 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4116R-001-151 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1031968-4116R-001-151 50-4116R-001-151
Product Name Resistor Networks, Arrays - 4116R-001-151 DIP Resistor
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details