"680k Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"
Resistor Network,Thick Film,680KOhms,100WV,
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 4114R-1-684LF-ND | 32K8374 |
| Product Name | Resistor Networks, Arrays | Resistor Network,thick Film,680Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,7731-Case Rohs Compliant Bourns |
| Configuration | Chip Array | Single Resistor; Resistor, Capacitor Network |
| Category / Application | General Use | |
| Mounting / Packaging | ThroughHole; "14-DIP | |
| Resistance Range | 680000 ohms | |
| Tolerance | 2 +/- % |