Bourns, Inc. Resistor Networks, Arrays 4114R-1-561

Description
"560 Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"560 Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4114R-1-561-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4114R-1-561-ND
Resistor Networks, Arrays 4114R-1-561-ND
"560 Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

"560 Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Resistor, Isolated Resistor Network, 7, 560 Ohm, 0.02, Dip; Resistance Bourns - 02F1981 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Network, 7, 560 Ohm, 0.02, Dip; Resistance Bourns
02F1981
Resistor, Isolated Resistor Network, 7, 560 Ohm, 0.02, Dip; Resistance Bourns 02F1981
RESISTOR, ISOLATED RESISTOR NETWORK, 7, 560 OHM, 0.02, DIP; Resistance:560ohm; Network Circuit Type:Isolated; No. of Resistors:7Resistors ; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Qualification:- RoHS Compliant: No

RESISTOR, ISOLATED RESISTOR NETWORK, 7, 560 OHM, 0.02, DIP; Resistance:560ohm; Network Circuit Type:Isolated; No. of Resistors:7Resistors; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4114R-1-561-ND 02F1981
Product Name Resistor Networks, Arrays Resistor, Isolated Resistor Network, 7, 560 Ohm, 0.02, Dip; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; "14-DIP DIP
Resistance Range 560 ohms 560 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details