Bourns, Inc. Resistor Networks, Arrays 4114R-1-151

Description
"150 Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"150 Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4114R-1-151-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4114R-1-151-ND
Resistor Networks, Arrays 4114R-1-151-ND
"150 Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

"150 Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Resistor, Iso Res N/w, 7, 150 Ohm, 0.02, Dip; Resistance Bourns - 02F1974 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Iso Res N/w, 7, 150 Ohm, 0.02, Dip; Resistance Bourns
02F1974
Resistor, Iso Res N/w, 7, 150 Ohm, 0.02, Dip; Resistance Bourns 02F1974
RESISTOR, ISO RES N/W, 7, 150 OHM, 0.02, DIP; Resistance:150ohm; Network Circuit Type:Isolated; No. of Resistors:7Resistors ; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:250mWRoHS Compliant: No

RESISTOR, ISO RES N/W, 7, 150 OHM, 0.02, DIP; Resistance:150ohm; Network Circuit Type:Isolated; No. of Resistors:7Resistors; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:250mWRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4114R-1-151-ND 02F1974
Product Name Resistor Networks, Arrays Resistor, Iso Res N/w, 7, 150 Ohm, 0.02, Dip; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; "14-DIP DIP
Resistance Range 150 ohms 150 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Resistance Range 60 ohms
View Details