Bourns, Inc. Resistor Networks, Arrays 4114R-1-122

Description
"1.2k Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"1.2k Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4114R-1-122-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4114R-1-122-ND
Resistor Networks, Arrays 4114R-1-122-ND
"1.2k Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

"1.2k Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Resistors Network Thick Film Mold Dip Bourns - 02F1985 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Network Thick Film Mold Dip Bourns
02F1985
Resistors Network Thick Film Mold Dip Bourns 02F1985
RESISTORS NETWORK - THICK FILM MOLD DIP

RESISTORS NETWORK - THICK FILM MOLD DIP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4114R-1-122-ND 02F1985
Product Name Resistor Networks, Arrays Resistors Network Thick Film Mold Dip Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; "14-DIP
Resistance Range 1200 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details