Bourns, Inc. 2W Rheostat 3549S-1AA-103B

Description
POT 10K OHM 2W WIREWOUND LINEAR Product overview: 3549S-1AA-103B from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3549S-1AA-103B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 10K OHM 2W WIREWOUND LINEAR Product overview: 3549S-1AA-103B from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3549S-1AA-103B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W Rheostat - 84-3549S-1AA-103B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
POT 10K OHM 2W WIREWOUND LINEAR Product overview: 3549S-1AA-103B from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3549S-1AA-103B can be used for catalog matching and distributor lookup.

POT 10K OHM 2W WIREWOUND LINEAR Product overview: 3549S-1AA-103B from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3549S-1AA-103B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers - 8275038 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
8275038
Potentiometers 8275038
Bourns 3549S-1AA-103B Potentiometer

Bourns 3549S-1AA-103B Potentiometer

Supplier's Site
Potentiometers - 8275038P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
8275038P
Potentiometers 8275038P
Precision Potentiometer 10K 10-Turn 22mm

Precision Potentiometer 10K 10-Turn 22mm

Supplier's Site
Potentiometers - 1670036 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1670036
Potentiometers 1670036
Precision Potentiometer 10K 10-Turn 22mm

Precision Potentiometer 10K 10-Turn 22mm

Supplier's Site
Rotary Potentiometers, Rheostats - 3549S-1AA-103B-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3549S-1AA-103B-ND
Rotary Potentiometers, Rheostats 3549S-1AA-103B-ND
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

10k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3549S-1AA-103B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3549S-1AA-103B
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3549S-1AA-103B
POT 10K OHM 2W WIREWOUND LINEAR

POT 10K OHM 2W WIREWOUND LINEAR

Supplier's Site
Pot, Linear, 10K, 2W, 3%, Slotted; Track Resistance Bourns - 17M3643 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Linear, 10K, 2W, 3%, Slotted; Track Resistance Bourns
17M3643
Pot, Linear, 10K, 2W, 3%, Slotted; Track Resistance Bourns 17M3643
POT, LINEAR, 10K, 2W, 3%, SLOTTED; Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:3549 Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

POT, LINEAR, 10K, 2W, 3%, SLOTTED; Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:3549 Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Wirewound Resistors Resistors Resistors
Product Number 84-3549S-1AA-103B 8275038 8275038P 3549S-1AA-103B-ND 3549S-1AA-103B 17M3643
Product Name 2W Rheostat Potentiometers Potentiometers Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Pot, Linear, 10K, 2W, 3%, Slotted; Track Resistance Bourns
Technology / Construction Wirewound
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Power Rating 2 watts 2 watts 2 watts 2 watts
Operating Temperature -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers