Bourns, Inc. Potentiometers 3549S-1AA-101A

Description
Bourns 3549S-1AA-101A Potentiometer
Request a Quote Datasheet
Description
Bourns 3549S-1AA-101A Potentiometer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 6928503 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
6928503
Potentiometers 6928503
Bourns 3549S-1AA-101A Potentiometer

Bourns 3549S-1AA-101A Potentiometer

Supplier's Site
Potentiometers - 6928503P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
6928503P
Potentiometers 6928503P
Precision Pot - 7/8" Dia,10Turn, 100R

Precision Pot - 7/8" Dia,10Turn, 100R

Supplier's Site
Potentiometers - 1674530 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1674530
Potentiometers 1674530
Precision Pot - 7/8" Dia,10Turn, 100R

Precision Pot - 7/8" Dia,10Turn, 100R

Supplier's Site
Rotary Potentiometers, Rheostats - 3549S-1AA-101A-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3549S-1AA-101A-ND
Rotary Potentiometers, Rheostats 3549S-1AA-101A-ND
100 Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

100 Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

Buy Now Datasheet
100 OHM 2W Rheostat - 84-3549S-1AA-101A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM 2W Rheostat
84-3549S-1AA-101A
100 OHM 2W Rheostat 84-3549S-1AA-101A
POT 100 OHM 2W WIREWOUND LINEAR Product overview: 3549S-1AA-101A from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 100 OHM, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3549S-1AA-101A can be used for catalog matching and distributor lookup.

POT 100 OHM 2W WIREWOUND LINEAR Product overview: 3549S-1AA-101A from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 100 OHM, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3549S-1AA-101A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pot, Linear, 100R, 2W, 3%, Slotted; Track Resistance Bourns - 14P8010 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Linear, 100R, 2W, 3%, Slotted; Track Resistance Bourns
14P8010
Pot, Linear, 100R, 2W, 3%, Slotted; Track Resistance Bourns 14P8010
POT, LINEAR, 100R, 2W, 3%, SLOTTED; Track Resistance:100ohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:3549 Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:6.35mmRoHS Compliant: Yes

POT, LINEAR, 100R, 2W, 3%, SLOTTED; Track Resistance:100ohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:3549 Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:6.35mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Wirewound Resistors Resistors Resistors
Product Number 6928503 6928503P 3549S-1AA-101A-ND 84-3549S-1AA-101A 14P8010
Product Name Potentiometers Potentiometers Rotary Potentiometers, Rheostats 100 OHM 2W Rheostat Pot, Linear, 100R, 2W, 3%, Slotted; Track Resistance Bourns
Mounting / Packaging Panel Mount (Bushing); Solder lug Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Multiturn Multiturn Single Resistor
Resistance Taper Linear; Linear Rotary
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers