Bourns, Inc. Rotary Potentiometers, Rheostats 3540S-1-501

Description
500 Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug
Request a Quote Datasheet
Description
500 Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 3540S-1-501-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3540S-1-501-ND
Rotary Potentiometers, Rheostats 3540S-1-501-ND
500 Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

500 Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

Buy Now Datasheet
Potentiometer - 15566745 - Radwell International
Willingboro, NJ, United States
Potentiometer
15566745
Potentiometer 15566745
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, 500 SERIES, SOLDER LUG. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POTENTIOMETER, 500 SERIES, SOLDER LUG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3540S-1-501 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3540S-1-501
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3540S-1-501
POT 500 OHM 2W WIREWOUND LINEAR

POT 500 OHM 2W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  DigiKey Radwell International Acme Chip Technology Co., Limited
Product Category Wirewound Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3540S-1-501-ND 15566745 3540S-1-501
Product Name Rotary Potentiometers, Rheostats Potentiometer Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details