Bourns, Inc. Rotary Potentiometers, Rheostats 3500S-2-503L

Description
50k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug
Request a Quote Datasheet
Description
50k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 3500S-2-503L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3500S-2-503L-ND
Rotary Potentiometers, Rheostats 3500S-2-503L-ND
50k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

50k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

Buy Now Datasheet
Potentiometer - 15956408 - Radwell International
Willingboro, NJ, United States
Potentiometer
15956408
Potentiometer 15956408
WIREWOUND POTENTIOMETER, 50KOHM, 3%, 2W, PRODUCT RANGE:3500S SERIES, TRACK RESISTANCE:50KOHM, TRACK TAPER:LINEAR, NO. OF TURNS:10TURNS, POWER RATING:2. FREE 2 YEAR RADWELL WARRANTY

WIREWOUND POTENTIOMETER, 50KOHM, 3%, 2W, PRODUCT RANGE:3500S SERIES, TRACK RESISTANCE:50KOHM, TRACK TAPER:LINEAR, NO. OF TURNS:10TURNS, POWER RATING:2. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Wirewound Potentiometer, 50Kohm, 3%, 2W; Track Resistance Bourns - 62K3193 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 50Kohm, 3%, 2W; Track Resistance Bourns
62K3193
Wirewound Potentiometer, 50Kohm, 3%, 2W; Track Resistance Bourns 62K3193
WIREWOUND POTENTIOMETER, 50KOHM, 3%, 2W; Track Resistance:50kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:3500S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 50KOHM, 3%, 2W; Track Resistance:50kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:3500S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3500S-2-503L - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3500S-2-503L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3500S-2-503L
POT 50K OHM 2W WIREWOUND LINEAR

POT 50K OHM 2W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Wirewound Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 3500S-2-503L-ND 15956408 62K3193 3500S-2-503L
Product Name Rotary Potentiometers, Rheostats Potentiometer Wirewound Potentiometer, 50Kohm, 3%, 2W; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 50000 ohms 50000 ohms 50000 ohms
Tolerance 3 +/- % 3 +/- % 3 +/- % 3 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details