Bourns, Inc. Potentiometers 3500S-2-103L

Description
Bourns 3500S-2-103L Potentiometer
Request a Quote Datasheet
Description
Bourns 3500S-2-103L Potentiometer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 7377625 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7377625
Potentiometers 7377625
Bourns 3500S-2-103L Potentiometer

Bourns 3500S-2-103L Potentiometer

Supplier's Site
Potentiometers - 7377625P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7377625P
Potentiometers 7377625P
Wirewound precision potentiometer 10K 3%

Wirewound precision potentiometer 10K 3%

Supplier's Site
Potentiometers - 1674557 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1674557
Potentiometers 1674557
Wirewound precision potentiometer 10K 3%

Wirewound precision potentiometer 10K 3%

Supplier's Site
2W Rheostat - 84-3500S-2-103L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W Rheostat
84-3500S-2-103L
2W Rheostat 84-3500S-2-103L
POT 10K OHM 2W WIREWOUND LINEAR Product overview: 3500S-2-103L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3500S-2-103L can be used for catalog matching and distributor lookup.

POT 10K OHM 2W WIREWOUND LINEAR Product overview: 3500S-2-103L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3500S-2-103L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - 3500S-2-103L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3500S-2-103L-ND
Rotary Potentiometers, Rheostats 3500S-2-103L-ND
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

10k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

Buy Now Datasheet
Pot;Wirewound;10 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.249
Fort Worth, TX, USA
Pot;Wirewound;10 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.249"
70153709
Pot;Wirewound;10 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.249" 70153709
10-Turn, 2 Watt — 7⁄8" dia. Specifications Operating Temperature Range: +1°C to +125°C Temperature Coefficient: ±50 ppm/°C Resistance Tolerance: ±3% Rotational Life (No Load): 2,000,000 Shaft Revolutions Features Bushing Mount Sealable Non-Standard Features and Specifications Available Optional High Torque Feature Optional Center Tap Feature Gangable

10-Turn, 2 Watt — 7⁄8" dia.
Specifications

  • Operating Temperature Range: +1°C to +125°C
  • Temperature Coefficient: ±50 ppm/°C
  • Resistance Tolerance: ±3%
  • Rotational Life (No Load): 2,000,000 Shaft Revolutions
    Features
  • Bushing Mount
  • Sealable
  • Non-Standard Features and Specifications Available
  • Optional High Torque Feature
  • Optional Center Tap Feature
  • Gangable
Supplier's Site
BOURNS 3500S-2-103L Rotary Potentiometer, Wirewound, 10 kohm, 2 W,3%, 3500S Series, 10 Turns, Linear - 103-3500S-2-103L - Utmel Electronic Limited
Hong Kong, China
BOURNS 3500S-2-103L Rotary Potentiometer, Wirewound, 10 kohm, 2 W,3%, 3500S Series, 10 Turns, Linear
103-3500S-2-103L
BOURNS 3500S-2-103L Rotary Potentiometer, Wirewound, 10 kohm, 2 W,3%, 3500S Series, 10 Turns, Linear 103-3500S-2-103L
BOURNS 3500S-2-103L Rotary Potentiometer, Wirewound, 10 kohm, 2 W,3%, 3500S Series, 10 Turns, Linear

BOURNS 3500S-2-103L Rotary Potentiometer, Wirewound, 10 kohm, 2 W,3%, 3500S Series, 10 Turns, Linear

Supplier's Site
Potentiometer - 15956370 - Radwell International
Willingboro, NJ, United States
Potentiometer
15956370
Potentiometer 15956370
WIREWOUND POTENTIOMETER, 10K OHM, 2 WATTS, PRODUCT RANGE:3500S SERIES, TRACK RESISTANCE:10K OHM, TRACK TAPER:LINEAR, NO. OF TURNS:10 TURNS, POWER RATING:2. FREE 2 YEAR RADWELL WARRANTY

WIREWOUND POTENTIOMETER, 10K OHM, 2 WATTS, PRODUCT RANGE:3500S SERIES, TRACK RESISTANCE:10K OHM, TRACK TAPER:LINEAR, NO. OF TURNS:10 TURNS, POWER RATING:2. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Wirewound Potentiometer, 10Kohm, 3%, 2W; Track Resistance Bourns - 62K3185 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 10Kohm, 3%, 2W; Track Resistance Bourns
62K3185
Wirewound Potentiometer, 10Kohm, 3%, 2W; Track Resistance Bourns 62K3185
WIREWOUND POTENTIOMETER, 10KOHM, 3%, 2W; Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:3500S Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 10KOHM, 3%, 2W; Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:3500S Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Utmel Electronic Limited Radwell International Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Wirewound Resistors Wirewound Resistors Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 7377625 7377625P 84-3500S-2-103L 3500S-2-103L-ND 70153709 103-3500S-2-103L 15956370 62K3185
Product Name Potentiometers Potentiometers 2W Rheostat Rotary Potentiometers, Rheostats Pot;Wirewound;10 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.249" BOURNS 3500S-2-103L Rotary Potentiometer, Wirewound, 10 kohm, 2 W,3%, 3500S Series, 10 Turns, Linear Potentiometer Wirewound Potentiometer, 10Kohm, 3%, 2W; Track Resistance Bourns
Mounting / Packaging Solder lug Panel Mount (Bushing) Panel Mount (Bushing) Panel
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Multiturn Multiturn Single Resistor Single Resistor
Resistance Taper Linear; Linear Rotary
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C205J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details