Bourns, Inc. Trimmer Potentiometers 3345W-1-500

Description
50 Ohms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 1 Turn Side Adjustment
Request a Quote Datasheet
Description
50 Ohms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 1 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3345W-1-500-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3345W-1-500-ND
Trimmer Potentiometers 3345W-1-500-ND
50 Ohms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 1 Turn Side Adjustment

50 Ohms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer 1/2 Rd St Ww Bourns - 10C1182 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer 1/2 Rd St Ww Bourns
10C1182
Trimmer 1/2 Rd St Ww Bourns 10C1182
TRIMMER - 1/2" RD ST WW

TRIMMER - 1/2" RD ST WW

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors
Product Number 3345W-1-500-ND 10C1182
Product Name Trimmer Potentiometers Trimmer 1/2 Rd St Ww Bourns
Category / Application General Use
Mounting / Packaging ThroughHole
Resistance Range 50 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details