Bourns, Inc. Trimmer Potentiometers 3345W-1-203

Description
20 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 1 Turn Side Adjustment
Request a Quote Datasheet
Description
20 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 1 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3345W-1-203-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3345W-1-203-ND
Trimmer Potentiometers 3345W-1-203-ND
20 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 1 Turn Side Adjustment

20 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer 1/2 Rd St Ww Bourns - 04F9408 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer 1/2 Rd St Ww Bourns
04F9408
Trimmer 1/2 Rd St Ww Bourns 04F9408
TRIMMER - 1/2" RD ST WW

TRIMMER - 1/2" RD ST WW

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors
Product Number 3345W-1-203-ND 04F9408
Product Name Trimmer Potentiometers Trimmer 1/2 Rd St Ww Bourns
Category / Application General Use
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details