Bourns, Inc. Trimmer Potentiometers 3345P-1-203

Description
20 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 1 Turn Top Adjustment
Request a Quote Datasheet
Description
20 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3345P-203-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3345P-203-ND
Trimmer Potentiometers 3345P-203-ND
20 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 1 Turn Top Adjustment

20 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer; Trimpot Type Bourns - 01F8257 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer; Trimpot Type Bourns
01F8257
Trimmer Potentiometer; Trimpot Type Bourns 01F8257
TRIMMER POTENTIOMETER; Trimpot Type:Single Turn; Element Material:Wirewound; Adjustment Type:Top Adjust; Track Resistance:-; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3345 Series; Power Rating:-; MSL:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER; Trimpot Type:Single Turn; Element Material:Wirewound; Adjustment Type:Top Adjust; Track Resistance:-; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3345 Series; Power Rating:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors
Product Number 3345P-203-ND 01F8257
Product Name Trimmer Potentiometers Trimmer Potentiometer; Trimpot Type Bourns
Category / Application General Use
Mounting / Packaging ThroughHole ThroughHole
Tolerance 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers