Bourns, Inc. Trimmer Potentiometers 3290W-1-103

Description
25 turns Wirewound Trimmer 10K 5% 1W
Request a Quote Datasheet
Description
25 turns Wirewound Trimmer 10K 5% 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 7732729 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7732729
Trimmer Potentiometers 7732729
25 turns Wirewound Trimmer 10K 5% 1W

25 turns Wirewound Trimmer 10K 5% 1W

Supplier's Site
Trimmer Potentiometers - 7732729P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7732729P
Trimmer Potentiometers 7732729P
25 turns Wirewound Trimmer 10K 5% 1W

25 turns Wirewound Trimmer 10K 5% 1W

Supplier's Site
Trimmer Potentiometers - 1675339 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1675339
Trimmer Potentiometers 1675339
25 turns Wirewound Trimmer 10K 5% 1W

25 turns Wirewound Trimmer 10K 5% 1W

Supplier's Site
Trimmer Potentiometers - 3290W-1-103-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3290W-1-103-ND
Trimmer Potentiometers 3290W-1-103-ND
10 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 25 Turn Top Adjustment

10 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 25 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 10Kohm 25Turn Through Hole; Trimpot Type Bourns - 01F8867 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 10Kohm 25Turn Through Hole; Trimpot Type Bourns
01F8867
Trimmer Potentiometer, 10Kohm 25Turn Through Hole; Trimpot Type Bourns 01F8867
TRIMMER POTENTIOMETER, 10KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:1W RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 10KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:1W RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometers - 3290W-1-103 - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3290W-1-103
Trimmer Potentiometers 3290W-1-103
TRIMMER 10K OHM 1W PC PIN TOP

TRIMMER 10K OHM 1W PC PIN TOP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Wirewound Resistors Resistors Wirewound Resistors
Product Number 7732729 7732729P 3290W-1-103-ND 01F8867 3290W-1-103
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer, 10Kohm 25Turn Through Hole; Trimpot Type Bourns Trimmer Potentiometers
Mounting / Packaging ThroughHole; Solder pin ThroughHole ThroughHole ThroughHole; Through Hole
Configuration Multiturn Multiturn Single Resistor
Standards and Certifications RoHS RoHS RoHS
Resistance Range 10000 ohms 10000 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details