Bourns, Inc. Trimmer Potentiometers 3290W-1-100

Description
10 Ohms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 25 Turn Top Adjustment
Request a Quote Datasheet
Description
10 Ohms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 25 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3290W-1-100-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3290W-1-100-ND
Trimmer Potentiometers 3290W-1-100-ND
10 Ohms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 25 Turn Top Adjustment

10 Ohms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 25 Turn Top Adjustment

Buy Now Datasheet
Trimmer 3/8 Sq Mt Ww Bourns - 04B2749 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer 3/8 Sq Mt Ww Bourns
04B2749
Trimmer 3/8 Sq Mt Ww Bourns 04B2749
TRIMMER - 3/8" SQ MT WW

TRIMMER - 3/8" SQ MT WW

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors
Product Number 3290W-1-100-ND 04B2749
Product Name Trimmer Potentiometers Trimmer 3/8 Sq Mt Ww Bourns
Category / Application General Use
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details