Bourns, Inc. Trimmer Potentiometers 3260W-1-203

Description
20 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Wirewound 11 Turn Top Adjustment
Request a Quote Datasheet
Description
20 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Wirewound 11 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3260W-1-203-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3260W-1-203-ND
Trimmer Potentiometers 3260W-1-203-ND
20 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Wirewound 11 Turn Top Adjustment

20 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Wirewound 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer, Potentiometer; Trimpot Type Bourns - 01F9234 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer; Trimpot Type Bourns
01F9234
Trimmer, Potentiometer; Trimpot Type Bourns 01F9234
TRIMMER, POTENTIOMETER; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:11Turns; Product Range:3260 Series; Qualification:- RoHS Compliant: Yes

TRIMMER, POTENTIOMETER; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:11Turns; Product Range:3260 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors
Product Number 3260W-1-203-ND 01F9234
Product Name Trimmer Potentiometers Trimmer, Potentiometer; Trimpot Type Bourns
Category / Application General Use
Mounting / Packaging ThroughHole ThroughHole
Tolerance 5 +/- %
Temperature Coefficient 70 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers