Bourns, Inc. Trimmer Potentiometers 3260W-1-103

Description
10 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Wirewound 11 Turn Top Adjustment
Request a Quote Datasheet
Description
10 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Wirewound 11 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3260W-1-103-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3260W-1-103-ND
Trimmer Potentiometers 3260W-1-103-ND
10 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Wirewound 11 Turn Top Adjustment

10 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Wirewound 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer; Trimpot Type Bourns - 01F9233 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer; Trimpot Type Bourns
01F9233
Trimmer Potentiometer; Trimpot Type Bourns 01F9233
TRIMMER POTENTIOMETER; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Top Adjust; Track Resistance:-; Potentiometer Mounting:Through Hole; No. of Turns:11Turns; Product Range:3260 Series; Power Rating:-; MSL:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Top Adjust; Track Resistance:-; Potentiometer Mounting:Through Hole; No. of Turns:11Turns; Product Range:3260 Series; Power Rating:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors
Product Number 3260W-1-103-ND 01F9233
Product Name Trimmer Potentiometers Trimmer Potentiometer; Trimpot Type Bourns
Category / Application General Use
Mounting / Packaging ThroughHole ThroughHole
Tolerance 5 +/- %
Temperature Coefficient 70 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers