Bourns, Inc. Trimmer Potentiometers 3250W-66-500

Description
50 Ohms 1W PC Pins Chassis Mount Trimmer Potentiometer Wirewound 25 Turn Side Adjustment
Request a Quote Datasheet
Description
50 Ohms 1W PC Pins Chassis Mount Trimmer Potentiometer Wirewound 25 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3250W-66-500-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3250W-66-500-ND
Trimmer Potentiometers 3250W-66-500-ND
50 Ohms 1W PC Pins Chassis Mount Trimmer Potentiometer Wirewound 25 Turn Side Adjustment

50 Ohms 1W PC Pins Chassis Mount Trimmer Potentiometer Wirewound 25 Turn Side Adjustment

Buy Now Datasheet
Trimmer-1/2 Sq Mt Ww Bourns - 01F9152 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer-1/2 Sq Mt Ww Bourns
01F9152
Trimmer-1/2 Sq Mt Ww Bourns 01F9152
TRIMMER-1/2" SQ MT WW

TRIMMER-1/2" SQ MT WW

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors
Product Number 3250W-66-500-ND 01F9152
Product Name Trimmer Potentiometers Trimmer-1/2 Sq Mt Ww Bourns
Category / Application General Use
Mounting / Packaging Bolt-on Chassis
Resistance Range 50 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers