Bourns, Inc. Trimmer Potentiometers 3250W-1-102

Description
1 kOhms 1W PC Pins Chassis Mount Trimmer Potentiometer Wirewound 25 Turn Top Adjustment
Request a Quote Datasheet
Description
1 kOhms 1W PC Pins Chassis Mount Trimmer Potentiometer Wirewound 25 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3250W-102-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3250W-102-ND
Trimmer Potentiometers 3250W-102-ND
1 kOhms 1W PC Pins Chassis Mount Trimmer Potentiometer Wirewound 25 Turn Top Adjustment

1 kOhms 1W PC Pins Chassis Mount Trimmer Potentiometer Wirewound 25 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 1Kohm 25Turn Through Hole; Trimpot Type Bourns - 01F9172 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 1Kohm 25Turn Through Hole; Trimpot Type Bourns
01F9172
Trimmer Potentiometer, 1Kohm 25Turn Through Hole; Trimpot Type Bourns 01F9172
TRIMMER POTENTIOMETER, 1KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:1W RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 1KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:1W RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3250W-1-102 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3250W-1-102
Potentiometers, Variable Resistors - Trimmer Potentiometers 3250W-1-102
TRIMMER 1K OHM 1W PC PIN TOP ADJ

TRIMMER 1K OHM 1W PC PIN TOP ADJ

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Wirewound Resistors Resistors Resistors
Product Number 3250W-102-ND 01F9172 3250W-1-102
Product Name Trimmer Potentiometers Trimmer Potentiometer, 1Kohm 25Turn Through Hole; Trimpot Type Bourns Potentiometers, Variable Resistors - Trimmer Potentiometers
Category / Application General Use
Mounting / Packaging Bolt-on Chassis ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details