Bourns, Inc. Trimmer Potentiometers 3250W-1-101M

Description
100 Ohms 1W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Wirewound 25 Turn Top Adjustment
Request a Quote Datasheet
Description
100 Ohms 1W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Wirewound 25 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3250W-1-101M-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3250W-1-101M-ND
Trimmer Potentiometers 3250W-1-101M-ND
100 Ohms 1W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Wirewound 25 Turn Top Adjustment

100 Ohms 1W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Wirewound 25 Turn Top Adjustment

Buy Now Datasheet
Res,wirewound,100Ohms,5+/-% Tol,-50,50Ppm-Tc,5050-Case Bourns - 10C0772 - Newark, An Avnet Company
Chicago, IL, United States
Res,wirewound,100Ohms,5+/-% Tol,-50,50Ppm-Tc,5050-Case Bourns
10C0772
Res,wirewound,100Ohms,5+/-% Tol,-50,50Ppm-Tc,5050-Case Bourns 10C0772
RES,Wirewound,100Ohm s,5+/-% Tol,-50,50ppm-TC,505 0-Case

RES,Wirewound,100Ohms,5+/-% Tol,-50,50ppm-TC,5050-Case

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors
Product Number 3250W-1-101M-ND 10C0772
Product Name Trimmer Potentiometers Res,wirewound,100Ohms,5+/-% Tol,-50,50Ppm-Tc,5050-Case Bourns
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing); ThroughHole
Resistance Range 100 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers