Bourns, Inc. Trimmer Potentiometers 3005P-1-502

Description
5 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 20 Turn Side Adjustment
Request a Quote Datasheet
Description
5 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 20 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3005P-502-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3005P-502-ND
Trimmer Potentiometers 3005P-502-ND
5 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 20 Turn Side Adjustment

5 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 20 Turn Side Adjustment

Buy Now Datasheet
Trimmer;Cermet;Rest 5 Kilohms;PCB;Pwr-Rtg 1W;Dim 0.75inLx0.16inWx0.31inH - 70153357 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 5 Kilohms;PCB;Pwr-Rtg 1W;Dim 0.75inLx0.16inWx0.31inH
70153357
Trimmer;Cermet;Rest 5 Kilohms;PCB;Pwr-Rtg 1W;Dim 0.75inLx0.16inWx0.31inH 70153357
Rectangular Trimming Potentiometer Sealed to prevent contamination from fluxing, soldering and cleaning Rectangular trimming potentiometer, sealed to prevent contamination from fluxing, soldering and cleaning.

Rectangular Trimming Potentiometer

  • Sealed to prevent contamination from fluxing, soldering and cleaning
    Rectangular trimming potentiometer, sealed to prevent contamination from fluxing, soldering and cleaning.
Supplier's Site
Trimmer Potentiometer, 5Kohm 20Turn Through Hole; Trimpot Type Bourns - 01F8465 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 5Kohm 20Turn Through Hole; Trimpot Type Bourns
01F8465
Trimmer Potentiometer, 5Kohm 20Turn Through Hole; Trimpot Type Bourns 01F8465
TRIMMER POTENTIOMETER, 5KOHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:1W RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 5KOHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:1W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wirewound Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3005P-502-ND 70153357 01F8465
Product Name Trimmer Potentiometers Trimmer;Cermet;Rest 5 Kilohms;PCB;Pwr-Rtg 1W;Dim 0.75inLx0.16inWx0.31inH Trimmer Potentiometer, 5Kohm 20Turn Through Hole; Trimpot Type Bourns
Category / Application General Use
Mounting / Packaging ThroughHole PCB ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details