Bourns, Inc. Trimmer Potentiometers 3005P-1-100

Description
10 Ohms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 20 Turn Side Adjustment
Request a Quote Datasheet
Description
10 Ohms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 20 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3005P-1-100-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3005P-1-100-ND
Trimmer Potentiometers 3005P-1-100-ND
10 Ohms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 20 Turn Side Adjustment

10 Ohms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 20 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 10 Ohm 20Turn Through Hole; Trimpot Type Bourns - 01F8457 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 10 Ohm 20Turn Through Hole; Trimpot Type Bourns
01F8457
Trimmer Potentiometer, 10 Ohm 20Turn Through Hole; Trimpot Type Bourns 01F8457
TRIMMER POTENTIOMETER, 10 OHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:10ohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:1W RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 10 OHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:10ohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:1W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors
Product Number 3005P-1-100-ND 01F8457
Product Name Trimmer Potentiometers Trimmer Potentiometer, 10 Ohm 20Turn Through Hole; Trimpot Type Bourns
Category / Application General Use
Mounting / Packaging ThroughHole ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R182JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details