Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2027-35-BLF

Description
Gas Discharge Tube 350V 10000A (10kA) ±15% 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 350V 10000A (10kA) ±15% 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2027-35-BLF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2027-35-BLF-ND
Gas Discharge Tube Arresters (GDT) 2027-35-BLF-ND
Gas Discharge Tube 350V 10000A (10kA) ±15% 2 Pole Through Hole

Gas Discharge Tube 350V 10000A (10kA) ±15% 2 Pole Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - 2027-35-BLF
761697-2027-35-BLF
Gas Discharge Tube Arresters (GDT) - 2027-35-BLF 761697-2027-35-BLF
Manufacturer: Bourns Inc. Win Source Part Number: 761697-2027-35-BLF Series: 2027 Packaging: Bulk Mounting Style: Through Hole Package: Axial Cylinder Tolerance: ±15% Voltage - DC Spark Over (Nom): 350V Impulse Discharge Current (8/20μs): 10000A (10kA) Number of Poles: 2 Fail Short: No Family Name: 2027 Categories: Circuit Protection Alternative Parts (Cross-Reference): 2027-35-BT1LF; Introduction Date: May 30, 2001 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 761697-2027-35-BLF
Series: 2027
Packaging: Bulk
Mounting Style: Through Hole
Package: Axial Cylinder
Tolerance: ±15%
Voltage - DC Spark Over (Nom): 350V
Impulse Discharge Current (8/20μs): 10000A (10kA)
Number of Poles: 2
Fail Short: No
Family Name: 2027
Categories: Circuit Protection
Alternative Parts (Cross-Reference): 2027-35-BT1LF;
Introduction Date: May 30, 2001
ECCN: EAR99
Country of Origin: Costa Rica
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2027-35-BLF-ND 761697-2027-35-BLF
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) - 2027-35-BLF
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469896 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
Rated Voltage 3900 volts
View Details
Gas Discharge Tube - 3 Electrode - BM 4 CMS Surface Mount - CITEL SURGE PROTECTION
Specs
Standards UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12
Package Type Surface Mount
Capacitance Range 0.2000 to 0.5000 pF
View Details
Gas Discharge Tube Arresters (GDT) - GTCR37-551M-R10-FT-ND - DigiKey
Specs
Application Industrial
Features Fail Short
Package Type Through Hole Radial Leads; Radial Cylinder, 3 Lead
View Details
2 suppliers