Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2026-47-C4LF

Description
Gas Discharge Tube 470V 20000A (20kA) ±20% 3 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 470V 20000A (20kA) ±20% 3 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2026-47-C4LF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2026-47-C4LF-ND
Gas Discharge Tube Arresters (GDT) 2026-47-C4LF-ND
Gas Discharge Tube 470V 20000A (20kA) ±20% 3 Pole Through Hole

Gas Discharge Tube 470V 20000A (20kA) ±20% 3 Pole Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - 2026-47-C4LF
905842-2026-47-C4LF
Gas Discharge Tube Arresters (GDT) - 2026-47-C4LF 905842-2026-47-C4LF
Manufacturer: Bourns Inc. Win Source Part Number: 905842-2026-47-C4LF Series: TRIGARD® 2026 Features: Gas Discharge Tube 470 V 20000A (20kA) ±20% 3 Pole Through Hole Package: Bulk Package: Radial Cylinder, 3 Lead Mounting: Through Hole Family Name: 2026 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000

Manufacturer: Bourns Inc.
Win Source Part Number: 905842-2026-47-C4LF
Series: TRIGARD® 2026
Features: Gas Discharge Tube 470 V 20000A (20kA) ±20% 3 Pole Through Hole
Package: Bulk
Package: Radial Cylinder, 3 Lead
Mounting: Through Hole
Family Name: 2026
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2026-47-C4LF-ND 905842-2026-47-C4LF
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) - 2026-47-C4LF
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1839353 - RS Components, Ltd.
Specs
Package Type Socket mount
View Details
Gas Discharge Tube Arresters (GDT) - 2027-40-SM-RP-ND - DigiKey
Specs
Application Industrial
Features Tape and Reel Packaging
Package Type Surface Mount; 2-SMD Cylinder Square End
View Details
2 suppliers
Two Terminal Maximum Duty Gas Plasma Arresters - CG2250MS - Littelfuse, Inc.
Specs
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 288 volts
View Details
3 suppliers