Bourns, Inc. Gas Discharge Tube Arresters (GDT) - 2026-35-C2FLF 2026-35-C2FLF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 802718-2026-35-C2FLF Packaging: Bulk Mounting Style: Through Hole Tolerance: ±20% Voltage - DC Spark Over (Nom): 350V Impulse Discharge Current (8/20μs): 20000A (20kA) Number of Poles: 3 Fail Short: Yes Manufacturer Package: Axial Cylinder, 3 Lead (Radial Bend) Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Part Number Series: 2026
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 802718-2026-35-C2FLF Packaging: Bulk Mounting Style: Through Hole Tolerance: ±20% Voltage - DC Spark Over (Nom): 350V Impulse Discharge Current (8/20μs): 20000A (20kA) Number of Poles: 3 Fail Short: Yes Manufacturer Package: Axial Cylinder, 3 Lead (Radial Bend) Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Part Number Series: 2026
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - 2026-35-C2FLF
802718-2026-35-C2FLF
Gas Discharge Tube Arresters (GDT) - 2026-35-C2FLF 802718-2026-35-C2FLF
Manufacturer: Bourns Inc. Win Source Part Number: 802718-2026-35-C2FLF Packaging: Bulk Mounting Style: Through Hole Tolerance: ±20% Voltage - DC Spark Over (Nom): 350V Impulse Discharge Current (8/20μs): 20000A (20kA) Number of Poles: 3 Fail Short: Yes Manufacturer Package: Axial Cylinder, 3 Lead (Radial Bend) Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Part Number Series: 2026

Manufacturer: Bourns Inc.
Win Source Part Number: 802718-2026-35-C2FLF
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±20%
Voltage - DC Spark Over (Nom): 350V
Impulse Discharge Current (8/20μs): 20000A (20kA)
Number of Poles: 3
Fail Short: Yes
Manufacturer Package: Axial Cylinder, 3 Lead (Radial Bend)
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Part Number Series: 2026

Buy Now
Gas Discharge Tube Arresters (GDT) - 2026-35-C2FLF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2026-35-C2FLF-ND
Gas Discharge Tube Arresters (GDT) 2026-35-C2FLF-ND
Gas Discharge Tube 350V 20000A (20kA) ±20% 3 Pole Through Hole

Gas Discharge Tube 350V 20000A (20kA) ±20% 3 Pole Through Hole

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 802718-2026-35-C2FLF 2026-35-C2FLF-ND
Product Name Gas Discharge Tube Arresters (GDT) - 2026-35-C2FLF Gas Discharge Tube Arresters (GDT)
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1670452 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 118-2027-60-B-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Axial Wire leads; Axial Cylinder
Rated Current 10000 amps
View Details
Two Terminal Maximum Duty Gas Plasma Arresters - CG75L - Littelfuse, Inc.
Specs
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 90 volts
View Details
5 suppliers