Littelfuse, Inc. Two Terminal Maximum Duty Gas Plasma Arresters CG75L

Description
Littelfuse highly reliable CG/CG2 Series GDTs provide a high degree of surge protection in a small size ideal for board level circuit protection.GDTs function as switches which dissipate a minimum amount of energy and therefore handle currents that far surpass other types of transient voltage protection. Their gas-filled, rugged ceramic metal construction make them well suited to adverse environments.The CG/CG2 series comes in a variety of forms including surface mount, core, straight and shaped leads, to serve a variety of mounting methods.The CG Series (75-110V) is ideal for protection of test and communication equipment and other devices in which low voltage limits and extremely low arc voltages are required. The CG2 Series (145V-1000V) is ideal for protecting equipment where higher voltage limits and holdover voltages are necessary. Rugged Ceramic-Metal construction Low Capacitance(<1.5 pF) Meets REA PE-80 Available in surface mount, and a variety of lead options options
Request a Quote Datasheet
Description
Littelfuse highly reliable CG/CG2 Series GDTs provide a high degree of surge protection in a small size ideal for board level circuit protection.GDTs function as switches which dissipate a minimum amount of energy and therefore handle currents that far surpass other types of transient voltage protection. Their gas-filled, rugged ceramic metal construction make them well suited to adverse environments.The CG/CG2 series comes in a variety of forms including surface mount, core, straight and shaped leads, to serve a variety of mounting methods.The CG Series (75-110V) is ideal for protection of test and communication equipment and other devices in which low voltage limits and extremely low arc voltages are required. The CG2 Series (145V-1000V) is ideal for protecting equipment where higher voltage limits and holdover voltages are necessary. Rugged Ceramic-Metal construction Low Capacitance(<1.5 pF) Meets REA PE-80 Available in surface mount, and a variety of lead options options
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Terminal Maximum Duty Gas Plasma Arresters - CG75L - Littelfuse, Inc.
Rosemont, IL, United States
Two Terminal Maximum Duty Gas Plasma Arresters
CG75L
Two Terminal Maximum Duty Gas Plasma Arresters CG75L
Littelfuse highly reliable CG/CG2 Series GDTs provide a high degree of surge protection in a small size ideal for board level circuit protection.GDTs function as switches which dissipate a minimum amount of energy and therefore handle currents that far surpass other types of transient voltage protection. Their gas-filled, rugged ceramic metal construction make them well suited to adverse environments.The CG/CG2 series comes in a variety of forms including surface mount, core, straight and shaped leads, to serve a variety of mounting methods.The CG Series (75-110V) is ideal for protection of test and communication equipment and other devices in which low voltage limits and extremely low arc voltages are required. The CG2 Series (145V-1000V) is ideal for protecting equipment where higher voltage limits and holdover voltages are necessary. Rugged Ceramic-Metal construction Low Capacitance(<1.5 pF) Meets REA PE-80 Available in surface mount, and a variety of lead options options

Littelfuse highly reliable CG/CG2 Series GDTs provide a high degree of surge protection in a small size ideal for board level circuit protection.GDTs function as switches which dissipate a minimum amount of energy and therefore handle currents that far surpass other types of transient voltage protection. Their gas-filled, rugged ceramic metal construction make them well suited to adverse environments.The CG/CG2 series comes in a variety of forms including surface mount, core, straight and shaped leads, to serve a variety of mounting methods.The CG Series (75-110V) is ideal for protection of test and communication equipment and other devices in which low voltage limits and extremely low arc voltages are required. The CG2 Series (145V-1000V) is ideal for protecting equipment where higher voltage limits and holdover voltages are necessary. Rugged Ceramic-Metal construction Low Capacitance(<1.5 pF) Meets REA PE-80 Available in surface mount, and a variety of lead options options

Supplier's Site Datasheet
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1136219-CG75L
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1136219-CG75L
Win Source Part Number: 1136219-CG75L Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: CG Package: Tray Standard Package: 350 Voltage - DC Spark Over (Nom): 75 V Number of Poles: 2 Fail Short: No Impulse Discharge Current (8/20µs): 20000A (20kA) Mounting Type: Through Hole Package / Case: Axial Cylinder Alternative Parts (Cross-Reference): CG75L..; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.30.8000 Mfr: Littelfuse Inc. Other Names: 420-1067,420-1067-ND ,-1024-CG75L,F2726

Win Source Part Number: 1136219-CG75L
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: CG
Package: Tray
Standard Package: 350
Voltage - DC Spark Over (Nom): 75 V
Number of Poles: 2
Fail Short: No
Impulse Discharge Current (8/20µs): 20000A (20kA)
Mounting Type: Through Hole
Package / Case: Axial Cylinder
Alternative Parts (Cross-Reference): CG75L..;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.30.8000
Mfr: Littelfuse Inc.
Other Names: 420-1067,420-1067-ND,-1024-CG75L,F2726

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - F2726-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F2726-ND
Gas Discharge Tube Arresters (GDT) F2726-ND
Gas Discharge Tube 75V 20000A (20kA) 2 Pole Through Hole

Gas Discharge Tube 75V 20000A (20kA) 2 Pole Through Hole

Buy Now Datasheet
GDT 75V 20KA THROUGH HOLE - 461-CG75L - Utmel Electronic Limited
Hong Kong, China
GDT 75V 20KA THROUGH HOLE
461-CG75L
GDT 75V 20KA THROUGH HOLE 461-CG75L
GDT 75V 20KA THROUGH HOLE

GDT 75V 20KA THROUGH HOLE

Supplier's Site
Gas Discharge Tube, 2P, 4Ka, 650V; Product Range Littelfuse - 44F3903 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 2P, 4Ka, 650V; Product Range Littelfuse
44F3903
Gas Discharge Tube, 2P, 4Ka, 650V; Product Range Littelfuse 44F3903
GAS DISCHARGE TUBE, 2P, 4KA, 650V; Product Range:CG Series; DC Breakover Voltage:75V; GDT Case Style:Axial Leaded; Impulse Discharge Current:100A; Impulse Sparkover Voltage:400V; Breakdown Voltage:90V; Breakdown Voltage Vbr:75V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 2P, 4KA, 650V; Product Range:CG Series; DC Breakover Voltage:75V; GDT Case Style:Axial Leaded; Impulse Discharge Current:100A; Impulse Sparkover Voltage:400V; Breakdown Voltage:90V; Breakdown Voltage Vbr:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number CG75L 1136219-CG75L F2726-ND 461-CG75L 44F3903
Product Name Two Terminal Maximum Duty Gas Plasma Arresters Circuit Protection - Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) GDT 75V 20KA THROUGH HOLE Gas Discharge Tube, 2P, 4Ka, 650V; Product Range Littelfuse
Standards RoHS
Capacitance Range 1 pF 1 pF
Rated Voltage 90 volts 400 volts
Rated Voltage 55 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1678420 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - GTCA28-421M-R10-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Axial Wire leads; Axial Cylinder
Rated Current 10000 amps
View Details
Gas Tube DC Pass Bulk Head Surge & Lightening Arrestor - CPG-ONINF - Comtelco Industries, Inc.
Specs
Features DC Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Construction Metal
View Details