Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2026-25-C3LF

Description
Gas Discharge Tube 250V 20000A (20kA) ±20% 3 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 250V 20000A (20kA) ±20% 3 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2026-25-C3LF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2026-25-C3LF-ND
Gas Discharge Tube Arresters (GDT) 2026-25-C3LF-ND
Gas Discharge Tube 250V 20000A (20kA) ±20% 3 Pole Through Hole

Gas Discharge Tube 250V 20000A (20kA) ±20% 3 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 3P, 40Ka, 700V; Product Range Bourns - 34R2354 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 3P, 40Ka, 700V; Product Range Bourns
34R2354
Gas Discharge Tube, 3P, 40Ka, 700V; Product Range Bourns 34R2354
GAS DISCHARGE TUBE, 3P, 40KA, 700V; Product Range:TRIGARD 2026 Series; DC Breakover Voltage:250V; GDT Case Style:Radial Leaded; Impulse Discharge Current:40kA; Impulse Sparkover Voltage:700V; Breakover Voltage Max:250V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 3P, 40KA, 700V; Product Range:TRIGARD 2026 Series; DC Breakover Voltage:250V; GDT Case Style:Radial Leaded; Impulse Discharge Current:40kA; Impulse Sparkover Voltage:700V; Breakover Voltage Max:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2026-25-C3LF-ND 34R2354
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 3P, 40Ka, 700V; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031048P - RS Components, Ltd.
Specs
Rated Voltage 1100 volts
View Details
Medium to High Surge GDT, 3 Terminal, 8 mm, Radial Leaded - GTCR38-251M-R10 - Littelfuse, Inc.
Specs
Standards RoHS
Operating Temperature -40 to 90 C (-40 to 194 F)
Capacitance Range 1 pF
View Details
2 suppliers