Bourns, Inc. Gas Discharge Tube Arresters (GDT) - 2026-60-C 2026-60-C

Description
Manufacturer: Bourns Inc. Win Source Part Number: 905845-2026-60-C Series: TRIGARD® 2026 Features: Gas Discharge Tube 20000A (20kA) ±20% Pole Through Hole Package: Tube Package: Axial Cylinder, 3 Lead (T-Shape) Mounting: Through Hole Family Name: 2026 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Affected HTSUS: 8536.30.8000
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 905845-2026-60-C Series: TRIGARD® 2026 Features: Gas Discharge Tube 20000A (20kA) ±20% Pole Through Hole Package: Tube Package: Axial Cylinder, 3 Lead (T-Shape) Mounting: Through Hole Family Name: 2026 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Affected HTSUS: 8536.30.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - 2026-60-C
905845-2026-60-C
Gas Discharge Tube Arresters (GDT) - 2026-60-C 905845-2026-60-C
Manufacturer: Bourns Inc. Win Source Part Number: 905845-2026-60-C Series: TRIGARD® 2026 Features: Gas Discharge Tube 20000A (20kA) ±20% Pole Through Hole Package: Tube Package: Axial Cylinder, 3 Lead (T-Shape) Mounting: Through Hole Family Name: 2026 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Affected HTSUS: 8536.30.8000

Manufacturer: Bourns Inc.
Win Source Part Number: 905845-2026-60-C
Series: TRIGARD® 2026
Features: Gas Discharge Tube 20000A (20kA) ±20% Pole Through Hole
Package: Tube
Package: Axial Cylinder, 3 Lead (T-Shape)
Mounting: Through Hole
Family Name: 2026
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Affected
HTSUS: 8536.30.8000

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 2026-60-C-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2026-60-C-ND
Gas Discharge Tube Arresters (GDT) 2026-60-C-ND
Gas Discharge Tube 600V 20000A (20kA) ±20% 3 Pole Through Hole

Gas Discharge Tube 600V 20000A (20kA) ±20% 3 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube Bourns - 61H1747 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube Bourns
61H1747
Gas Discharge Tube Bourns 61H1747
GAS DISCHARGE TUBE

GAS DISCHARGE TUBE

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 905845-2026-60-C 2026-60-C-ND 61H1747
Product Name Gas Discharge Tube Arresters (GDT) - 2026-60-C Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031020P - RS Components, Ltd.
Specs
Rated Voltage 550 volts
View Details
Gas Discharge Tube Arresters (GDT) - 2026-26-C2LF-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Radial Leads; Axial Cylinder, 3 Lead (Radial Bend)
Rated Current 20000 amps
View Details
Two Terminal Maximum Duty Gas Plasma Arresters - CG2800L - Littelfuse, Inc.
Specs
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 920 volts
View Details
3 suppliers