Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2026-07-C2LF

Description
Gas Discharge Tube 75V 20000A (20kA) ±20% 3 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 75V 20000A (20kA) ±20% 3 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2026-07-C2LF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2026-07-C2LF-ND
Gas Discharge Tube Arresters (GDT) 2026-07-C2LF-ND
Gas Discharge Tube 75V 20000A (20kA) ±20% 3 Pole Through Hole

Gas Discharge Tube 75V 20000A (20kA) ±20% 3 Pole Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - 2026-07-C2LF
1122859-2026-07-C2LF
Gas Discharge Tube Arresters (GDT) - 2026-07-C2LF 1122859-2026-07-C2LF
Manufacturer: Bourns Inc. Win Source Part Number: 1122859-2026-07-C2LF Packaging: Tray Mounting Style: Through Hole Tolerance: ±20% Voltage - DC Spark Over (Nom): 75V Impulse Discharge Current (8/20μs): 20000A (20kA) Number of Poles: 3 Fail Short: No Categories: Circuit Protection Manufacturer Homepage: www.bourns.com Manufacturer Package: Axial Cylinder, 3 Lead (Radial Bend) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Family Part Number: 2026 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)

Manufacturer: Bourns Inc.
Win Source Part Number: 1122859-2026-07-C2LF
Packaging: Tray
Mounting Style: Through Hole
Tolerance: ±20%
Voltage - DC Spark Over (Nom): 75V
Impulse Discharge Current (8/20μs): 20000A (20kA)
Number of Poles: 3
Fail Short: No
Categories: Circuit Protection
Manufacturer Homepage: www.bourns.com
Manufacturer Package: Axial Cylinder, 3 Lead (Radial Bend)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Family Part Number: 2026
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)

Buy Now
GAS DISCHARGE TUBE 3 POLE - 103-2026-07-C2LF - Utmel Electronic Limited
Hong Kong, China
GAS DISCHARGE TUBE 3 POLE
103-2026-07-C2LF
GAS DISCHARGE TUBE 3 POLE 103-2026-07-C2LF
GAS DISCHARGE TUBE 3 POLE

GAS DISCHARGE TUBE 3 POLE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2026-07-C2LF-ND 1122859-2026-07-C2LF 103-2026-07-C2LF
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) - 2026-07-C2LF GAS DISCHARGE TUBE 3 POLE
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1911541 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 2027-23-B-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Axial Wire leads; Axial Cylinder
Rated Current 10000 amps
View Details
2 suppliers
Gas Discharge Tube Arresters (GDT) - GTCA35-900M-R05-FT-ND - DigiKey
Specs
Application Industrial
Features Fail Short
Package Type Through Hole Radial Leads; Axial Cylinder, 3 Lead (Radial Bend)
View Details