Bourns, Inc. Gas Discharge Tube Arresters (GDT) - 2017-09-SMC-RPLF 2017-09-SMC-RPLF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 854495-2017-09-SMC-R PLF Series: 2017 Features: Gas Discharge Tube 90 V 2 Pole Package: Reel - TR Family Name: 2017 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Other Part Number: 2017-09-SMC-RPLFCT, 2017-09-SMC-RPLFDKR, 2017-09-SMC-RPLFTR
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 854495-2017-09-SMC-R PLF Series: 2017 Features: Gas Discharge Tube 90 V 2 Pole Package: Reel - TR Family Name: 2017 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Other Part Number: 2017-09-SMC-RPLFCT, 2017-09-SMC-RPLFDKR, 2017-09-SMC-RPLFTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - 2017-09-SMC-RPLF
854495-2017-09-SMC-RPLF
Gas Discharge Tube Arresters (GDT) - 2017-09-SMC-RPLF 854495-2017-09-SMC-RPLF
Manufacturer: Bourns Inc. Win Source Part Number: 854495-2017-09-SMC-R PLF Series: 2017 Features: Gas Discharge Tube 90 V 2 Pole Package: Reel - TR Family Name: 2017 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Other Part Number: 2017-09-SMC-RPLFCT, 2017-09-SMC-RPLFDKR, 2017-09-SMC-RPLFTR

Manufacturer: Bourns Inc.
Win Source Part Number: 854495-2017-09-SMC-RPLF
Series: 2017
Features: Gas Discharge Tube 90 V 2 Pole
Package: Reel - TR
Family Name: 2017
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Other Part Number: 2017-09-SMC-RPLFCT, 2017-09-SMC-RPLFDKR, 2017-09-SMC-RPLFTR

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 2017-09-SMC-RPLFTR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2017-09-SMC-RPLFTR-ND
Gas Discharge Tube Arresters (GDT) 2017-09-SMC-RPLFTR-ND
Gas Discharge Tube 90V 10000A (10kA) ±20% 2 Pole Surface Mount Vertical

Gas Discharge Tube 90V 10000A (10kA) ±20% 2 Pole Surface Mount Vertical

Buy Now Datasheet
Gas Discharge Tube, 90V, Smd; Product Range Bourns - 78Y4447 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 90V, Smd; Product Range Bourns
78Y4447
Gas Discharge Tube, 90V, Smd; Product Range Bourns 78Y4447
GAS DISCHARGE TUBE, 90V, SMD; Product Range:2017 Series; DC Breakover Voltage:90V; GDT Case Style:SMD; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:600V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 90V, SMD; Product Range:2017 Series; DC Breakover Voltage:90V; GDT Case Style:SMD; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 854495-2017-09-SMC-RPLF 2017-09-SMC-RPLFTR-ND 78Y4447
Product Name Gas Discharge Tube Arresters (GDT) - 2017-09-SMC-RPLF Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 90V, Smd; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1670453 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 2017-23-SMC-RPLFTR-ND - DigiKey
Specs
Application Industrial
Features Tape and Reel Packaging
Package Type Surface Mount; Disc 8.00mm Tabbed SMD
View Details
2 suppliers
Medium to High Surge - Medium to High Surge GDT - 2 terminal, 8 mm, Axial Leaded - GTCA28-750M-R10 - Littelfuse, Inc.
Specs
Standards RoHS
Operating Temperature -40 to 90 C (-40 to 194 F)
Capacitance Range 1.2 pF
View Details
2 suppliers