Bota Systems AG End of Arm Tools Medusa

Description
The Medusa FT sensor from Bota Systems is a compact and lightweight force-torque sensor that is ideal for applications that require high sensitivity and precision. This all-in-one sensor has integrated signal processing electronics, a 6 DoF IMU, and temperature sensors, making it one of the smallest and most capable sensors in its class. The Medusa sensor is suitable for a wide range of applications, including the assembly of electronic components, rehabilitation and robotic-assisted surgery, and polishing and sanding in fine mechanics. The Medusa sensor offers several key features and benefits: Ultra-low noise signal: Provides high precision measurements, even in challenging environments All-in-one design: Integrated electronics and sensors minimize the need for external components Compact and lightweight design: Weighing only 110 grams, it is easy to integrate into a wide range of systems Support for multiple software platforms: Includes software integration for ROS, LabVIEW, and MATLAB, making it highly compatible and easy to integrate 6 DoF IMU: Provides additional measurement capabilities and enhances the overall precision of the sensor Direct force and torque data: Outputs data in N and Nm for accurate and immediate analysis Embedded filtering, resolution, and sampling rate: Customizable for a wide range of applications Power supply range of 7-48 V (5V for Serial/USB): Supports a wide range of operating conditions Overload protection: Protects the sensor from damage in the event of excessive forces or torques Water-resistant and dustproof: Suitable for use in harsh environments CE compatible: Meets international safety standards The Medusa sensor is compatible with the Meca500, and Bota Systems provides complete installation kits for easy integration. The sensor is also available with EtherCAT communication for additional capabilities.
Description
The Medusa FT sensor from Bota Systems is a compact and lightweight force-torque sensor that is ideal for applications that require high sensitivity and precision. This all-in-one sensor has integrated signal processing electronics, a 6 DoF IMU, and temperature sensors, making it one of the smallest and most capable sensors in its class. The Medusa sensor is suitable for a wide range of applications, including the assembly of electronic components, rehabilitation and robotic-assisted surgery, and polishing and sanding in fine mechanics. The Medusa sensor offers several key features and benefits: Ultra-low noise signal: Provides high precision measurements, even in challenging environments All-in-one design: Integrated electronics and sensors minimize the need for external components Compact and lightweight design: Weighing only 110 grams, it is easy to integrate into a wide range of systems Support for multiple software platforms: Includes software integration for ROS, LabVIEW, and MATLAB, making it highly compatible and easy to integrate 6 DoF IMU: Provides additional measurement capabilities and enhances the overall precision of the sensor Direct force and torque data: Outputs data in N and Nm for accurate and immediate analysis Embedded filtering, resolution, and sampling rate: Customizable for a wide range of applications Power supply range of 7-48 V (5V for Serial/USB): Supports a wide range of operating conditions Overload protection: Protects the sensor from damage in the event of excessive forces or torques Water-resistant and dustproof: Suitable for use in harsh environments CE compatible: Meets international safety standards The Medusa sensor is compatible with the Meca500, and Bota Systems provides complete installation kits for easy integration. The sensor is also available with EtherCAT communication for additional capabilities.

Suppliers

Company
Product
Description
Supplier Links
Zurich, Switzerland
End of Arm Tools
Medusa
End of Arm Tools Medusa
The Medusa FT sensor from Bota Systems is a compact and lightweight force-torque sensor that is ideal for applications that require high sensitivity and precision. This all-in-one sensor has integrated signal processing electronics, a 6 DoF IMU, and temperature sensors, making it one of the smallest and most capable sensors in its class. The Medusa sensor is suitable for a wide range of applications, including the assembly of electronic components, rehabilitation and robotic-assisted surgery, and polishing and sanding in fine mechanics. The Medusa sensor offers several key features and benefits: Ultra-low noise signal: Provides high precision measurements, even in challenging environments All-in-one design: Integrated electronics and sensors minimize the need for external components Compact and lightweight design: Weighing only 110 grams, it is easy to integrate into a wide range of systems Support for multiple software platforms: Includes software integration for ROS, LabVIEW, and MATLAB, making it highly compatible and easy to integrate 6 DoF IMU: Provides additional measurement capabilities and enhances the overall precision of the sensor Direct force and torque data: Outputs data in N and Nm for accurate and immediate analysis Embedded filtering, resolution, and sampling rate: Customizable for a wide range of applications Power supply range of 7-48 V (5V for Serial/USB): Supports a wide range of operating conditions Overload protection: Protects the sensor from damage in the event of excessive forces or torques Water-resistant and dustproof: Suitable for use in harsh environments CE compatible: Meets international safety standards The Medusa sensor is compatible with the Meca500, and Bota Systems provides complete installation kits for easy integration. The sensor is also available with EtherCAT communication for additional capabilities.

The Medusa FT sensor from Bota Systems is a compact and lightweight force-torque sensor that is ideal for applications that require high sensitivity and precision. This all-in-one sensor has integrated signal processing electronics, a 6 DoF IMU, and temperature sensors, making it one of the smallest and most capable sensors in its class. The Medusa sensor is suitable for a wide range of applications, including the assembly of electronic components, rehabilitation and robotic-assisted surgery, and polishing and sanding in fine mechanics.
The Medusa sensor offers several key features and benefits:

  • Ultra-low noise signal: Provides high precision measurements, even in challenging environments
  • All-in-one design: Integrated electronics and sensors minimize the need for external components
  • Compact and lightweight design: Weighing only 110 grams, it is easy to integrate into a wide range of systems
  • Support for multiple software platforms: Includes software integration for ROS, LabVIEW, and MATLAB, making it highly compatible and easy to integrate
  • 6 DoF IMU: Provides additional measurement capabilities and enhances the overall precision of the sensor
  • Direct force and torque data: Outputs data in N and Nm for accurate and immediate analysis
  • Embedded filtering, resolution, and sampling rate: Customizable for a wide range of applications
  • Power supply range of 7-48 V (5V for Serial/USB): Supports a wide range of operating conditions
  • Overload protection: Protects the sensor from damage in the event of excessive forces or torques
  • Water-resistant and dustproof: Suitable for use in harsh environments
  • CE compatible: Meets international safety standards

The Medusa sensor is compatible with the Meca500, and Bota Systems provides complete installation kits for easy integration. The sensor is also available with EtherCAT communication for additional capabilities.

Supplier's Site

Technical Specifications

  Bota Systems AG
Product Category Robotic Tool Changers
Product Number Medusa
Product Name End of Arm Tools
Applications Assembly; Medical / Sterile
Unlock Full Specs
to access all available technical data

Similar Products

90/150/160 Semi-Automatic Tool Changer - QSR - SAS Automation, LLC
Specs
Weight 0.7200 to 2.56 lbs (0.3265 to 1.16 kg)
Pay Load 25 to 90 lbs (11.34 to 40.82 kg)
View Details
End of Arm Tools - Dual Quick Changer - OnRobot A/S
Specs
Pay Load 0.0 lbs (0.0 kg)
View Details
End of Arm Tools - PixONE - Bota Systems AG
Specs
Applications Material Handling; Medical / Sterile
Pay Load 551 lbs (250 kg)
View Details