Boston Acoustics, Inc. Home Audio, Subwoofer RPS 1000 Subwoofer

Description
10" (254mm) FCCM woofer Dual 8" (203mm) FCCM passive radiators Elegant, scratch resistant high gloss black lacquer finish Stereo Gold plated binding posts BassTrac circuitry for tight, distortion-free bass at all output levels Stereo line level inputs, as well as stereo gold plated speaker binding posts simplify connection Direct LFE input for home theater systems Crossover control Polarity switch Automatic audio-on circuitry
Datasheet
Description
10" (254mm) FCCM woofer Dual 8" (203mm) FCCM passive radiators Elegant, scratch resistant high gloss black lacquer finish Stereo Gold plated binding posts BassTrac circuitry for tight, distortion-free bass at all output levels Stereo line level inputs, as well as stereo gold plated speaker binding posts simplify connection Direct LFE input for home theater systems Crossover control Polarity switch Automatic audio-on circuitry
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Home Audio, Subwoofer - RPS 1000 Subwoofer - Boston Acoustics, Inc.
Peabody, MA, USA
Home Audio, Subwoofer
RPS 1000 Subwoofer
Home Audio, Subwoofer RPS 1000 Subwoofer
10" (254mm) FCCM woofer Dual 8" (203mm) FCCM passive radiators Elegant, scratch resistant high gloss black lacquer finish Stereo Gold plated binding posts BassTrac circuitry for tight, distortion-free bass at all output levels Stereo line level inputs, as well as stereo gold plated speaker binding posts simplify connection Direct LFE input for home theater systems Crossover control Polarity switch Automatic audio-on circuitry

10" (254mm) FCCM woofer
Dual 8" (203mm) FCCM passive radiators
Elegant, scratch resistant high gloss black lacquer finish
Stereo Gold plated binding posts
BassTrac circuitry for tight, distortion-free bass at all output levels
Stereo line level inputs, as well as stereo gold plated speaker binding posts simplify connection
Direct LFE input for home theater systems
Crossover control
Polarity switch
Automatic audio-on circuitry

Supplier's Site Datasheet

Technical Specifications

  Boston Acoustics, Inc.
Product Category Speakers
Product Number RPS 1000 Subwoofer
Product Name Home Audio, Subwoofer
Nominal Power 500 watts
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Miniature Speakers - 7903984 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
Home Audio, In-Wall Speaker - VSi 585 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 150 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
Speakers - PSR30F64SK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 88 dB
Nominal Power 0.1000 watts
Maximum Power 0.2000 watts
View Details
4 suppliers