Bonomi North America, Inc. 24VAC 3-Way NAMUR Solenoid Valve NMR3-D24

Description
24VAC 3-Way NAMUR Solenoid Valve w/ DIN Connection
Request a Quote Datasheet
Description
24VAC 3-Way NAMUR Solenoid Valve w/ DIN Connection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24VAC 3-Way NAMUR Solenoid Valve - NMR3-D24 - Bonomi North America, Inc.
Charlotte, NC, United States
24VAC 3-Way NAMUR Solenoid Valve
NMR3-D24
24VAC 3-Way NAMUR Solenoid Valve NMR3-D24
24VAC 3-Way NAMUR Solenoid Valve w/ DIN Connection

24VAC 3-Way NAMUR Solenoid Valve w/ DIN Connection

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number NMR3-D24
Product Name 24VAC 3-Way NAMUR Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Safety Exhaust Full Port Brass Ball Valve - 511L-1-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball; Safety
Primary Material Brass / Bronze
Valve Size 1.50 inch (38.10 mm)
View Details
Full Port Lead Free Brass Ball Valve - 1970LF-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Full Port Brass Ball Valve - 250N-1-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Lever Operated Lug-style Butterfly Valve - 541S-5 - Bonomi North America, Inc.
Specs
Valve Type Butterfly
Primary Material Ductile Iron
Valve Size 5.00 inch (127.00 mm)
View Details